The A2 series is a PCB or quick connect mounted automotive relay with a SPST normally open contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage. It features AgSnO contact material, a 1.9W coil, and is available with diode suppression. The relay measures 26.0 x 26.0 x 24.5 mm and operates from -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, has an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Terminal strength is 8N for quick connect termination.
Mounting Type: Standard, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ACQ48VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |