The A2 series is a size-compact automotive relay with a SPST NO (1A) contact arrangement, rated for 40A at 14VDC resistive load and 75VDC maximum switching voltage, featuring AgSnO contact material and 1.9W coil power. It supports PCB pin termination and includes a diode suppression for coil transient protection. The relay has a dust cover seal, operates from -40°C to +125°C, and measures 26.0 x 26.0 x 24.5 mm. Manufactured to QS-9000 and ISO-9002 standards, it provides 100K electrical cycles and 10M mechanical cycles at rated load.
Mounting Type: Standard, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin , Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A21ACP6VDC1.9D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |