The A1M series is a compact automotive relay with SPST or SPDT contact configurations, rated for 40A at 14VDC and 28VDC maximum switching voltage. It features AgSnO contact material, a 24VDC coil with 320Ω resistance, and 1.8W coil power. The relay has a dust cover seal, quick connect terminals, and a diode suppression option (1N4005). Its dimensions are 20.5 x 15.4 x 22.1 mm, weight is 18g, and it operates from -40°C to +85°C. It meets QS-9000 and ISO-9002 standards, with an electrical life of 100K cycles and mechanical life of 10M cycles.
Mounting Type: Quick Connect Terminals, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Features: Diode (1N4005), Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A1M1CCQ24VDCD |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |