The A1M series is a small, lightweight automotive relay with SPST NO or SPDT contact arrangements, rated for 40A at 14VDC and 28VDC maximum switching voltage. It features AgSnO contact material, a 1.5W coil for 12VDC operation, quick connect terminals, and a dust cover seal. The relay measures 20.5 x 15.4 x 22.1 mm and weighs 18g. It operates from -40°C to +85°C and complies with QS-9000 and ISO-9002 standards. Electrical life is rated at 100k cycles under rated load, with a mechanical life of 10M cycles. The part includes a resistor suppression (680 Ω for 12VDC) as specified by the 'R' suffix in the ordering code.
Mounting Type: Quick Connect Terminals, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 28VDC, Coil Current: 125mA, Coil Type: Non-Latching, Features: Resistor (680 ohms), Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 7.2 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A1M1ACQ12VDCR |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |