The A1 series is a sealed automotive relay with SPST NO or SPDT contact arrangements, rated for switching up to 30A at 75VDC and 420W, with AgSnO contact material. It is available with PCB pins or quick connect termination, operates from -40°C to +85°C, and has a 1.2W coil. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Dimensions are 22.8 x 15.3 x 25.8 mm, and the weight is 18.5g.
Mounting Type: PCB Pin , Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 75VDC, Coil Current: 31mA, Coil Type: Non-Latching, Termination Style: PCB Pin , Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 7ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A11CSP6VDC1.2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |