Cisco Dc-Dc Converter, 54V, 1.2A; Power Supply Approvals Cisco Systems PWR-IE65W-PC-DC

Description
DC-DC CONVERTER, 54V, 1.2A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:65W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:
Datasheet
Description
DC-DC CONVERTER, 54V, 1.2A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:65W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 54V, 1.2A; Power Supply Approvals Cisco Systems - 80AH8619 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 54V, 1.2A; Power Supply Approvals Cisco Systems
80AH8619
Dc-Dc Converter, 54V, 1.2A; Power Supply Approvals Cisco Systems 80AH8619
DC-DC CONVERTER, 54V, 1.2A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:65W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:

DC-DC CONVERTER, 54V, 1.2A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:65W; No. of Outputs:1 Output; Output Voltage - Output 1:54V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80AH8619
Product Name Dc-Dc Converter, 54V, 1.2A; Power Supply Approvals Cisco Systems
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details