Cisco Industrial Routers 900 Series

Description
Open-Slot, Programmable, and Fog Computing Easily adapt to a variety of wireless sensor technologies and host partners’ applications. Execute local data processing with agility. Cisco 900 Series Industrial Routers offer transparent integration with ecosystem partners’ solutions. They deliver versatile smart city applications, such as environment monitoring, smart parking, smart metering, smart street lighting, asset tracking, and more. Features and Capabilities Cisco 900 Series Industrial Routers are designed with an open platform to build a highly secure, reliable, and scalable field network infrastructure. They offer: Open Slot A field-replaceable sensor communication card can be inserted into the open-slot of the chassis. It is used to converge a variety of wireless sensor technologies complying with IEEE-802.15.4 or other proprietary technologies. This card can be built either by Cisco or the authorized partners. Through Cisco reference design specifications, partners can produce the card to match their solution’s needs. Taking advantage of this flexibility, partners can quickly support various wireless sensor radio frequencies and protocols, and agilely transform a solution to different use cases and regions. Programmable Environment It supports multiple compile languages, such as C and C++, Python, and Java. Partners can easily import and host their applications in the device. Local Computing It adheres to Cisco Fog Computing architecture to execute distributed data processing at the network edge. This approach offloads data center computing usage, and reduces IP backhaul bandwidth needs. Comprehensive Interfaces It provides various interfaces in models, such as Ethernet, fiber, serial, 3G (high-speed packet access—HSPA and evolution-data optimized—EVDO selective), Wi-Fi, USB, and solid-state drive (SSD) storage. Specifications at a Glance Skus IR910-K9 IR910W-K9 IR910G-K9 IR910G-NA-K9 Availability Now Now Now Now Sellable Geo China North America Regional Compliance China SRRC FCC and Verizon Certification Etherenet 1xCombo(GE/SFP), WAN/LAN configurable 2G/3G Backhaul - - CU HSPA, CT EV-DO and CMCC GPRS/EDGE Verizon CDMA EV-DO Wi-Fi - 802.11 b/g/n,2.4GHz,1Tx1R - Open Slot 1 for wireless sensor communication card Other Ports 2 RJ45 RS232/485 Series, 1 RJ45 Console, 1 USB 2.0, 1 mini SIM card slot(IR910G-K9 and IR910G-NA-K9 only) Storage Onboard 2GB NAND Flash and removable 16GB SSD module (optional) IP Grade IP30 (w/o enclosure) and IP55 (w/ enclosure, optional) Power Supply Dual external 12~24VDC Input, 12W consumption on average Temperature Range -40~ + 70 oC(w/o SSD module) Physics Dimensions at 5.1" high x 6.2" wide x 5.08" deep, Weight 2.3 kg (w/o enclosure and sensor card)
Description
Open-Slot, Programmable, and Fog Computing Easily adapt to a variety of wireless sensor technologies and host partners’ applications. Execute local data processing with agility. Cisco 900 Series Industrial Routers offer transparent integration with ecosystem partners’ solutions. They deliver versatile smart city applications, such as environment monitoring, smart parking, smart metering, smart street lighting, asset tracking, and more. Features and Capabilities Cisco 900 Series Industrial Routers are designed with an open platform to build a highly secure, reliable, and scalable field network infrastructure. They offer: Open Slot A field-replaceable sensor communication card can be inserted into the open-slot of the chassis. It is used to converge a variety of wireless sensor technologies complying with IEEE-802.15.4 or other proprietary technologies. This card can be built either by Cisco or the authorized partners. Through Cisco reference design specifications, partners can produce the card to match their solution’s needs. Taking advantage of this flexibility, partners can quickly support various wireless sensor radio frequencies and protocols, and agilely transform a solution to different use cases and regions. Programmable Environment It supports multiple compile languages, such as C and C++, Python, and Java. Partners can easily import and host their applications in the device. Local Computing It adheres to Cisco Fog Computing architecture to execute distributed data processing at the network edge. This approach offloads data center computing usage, and reduces IP backhaul bandwidth needs. Comprehensive Interfaces It provides various interfaces in models, such as Ethernet, fiber, serial, 3G (high-speed packet access—HSPA and evolution-data optimized—EVDO selective), Wi-Fi, USB, and solid-state drive (SSD) storage. Specifications at a Glance Skus IR910-K9 IR910W-K9 IR910G-K9 IR910G-NA-K9 Availability Now Now Now Now Sellable Geo China North America Regional Compliance China SRRC FCC and Verizon Certification Etherenet 1xCombo(GE/SFP), WAN/LAN configurable 2G/3G Backhaul - - CU HSPA, CT EV-DO and CMCC GPRS/EDGE Verizon CDMA EV-DO Wi-Fi - 802.11 b/g/n,2.4GHz,1Tx1R - Open Slot 1 for wireless sensor communication card Other Ports 2 RJ45 RS232/485 Series, 1 RJ45 Console, 1 USB 2.0, 1 mini SIM card slot(IR910G-K9 and IR910G-NA-K9 only) Storage Onboard 2GB NAND Flash and removable 16GB SSD module (optional) IP Grade IP30 (w/o enclosure) and IP55 (w/ enclosure, optional) Power Supply Dual external 12~24VDC Input, 12W consumption on average Temperature Range -40~ + 70 oC(w/o SSD module) Physics Dimensions at 5.1" high x 6.2" wide x 5.08" deep, Weight 2.3 kg (w/o enclosure and sensor card)

Suppliers

Company
Product
Description
Supplier Links
Industrial Routers - 900 Series - Cisco
San Jose, CA, USA
Industrial Routers
900 Series
Industrial Routers 900 Series
Open-Slot, Programmable, and Fog Computing Easily adapt to a variety of wireless sensor technologies and host partners’ applications. Execute local data processing with agility. Cisco 900 Series Industrial Routers offer transparent integration with ecosystem partners’ solutions. They deliver versatile smart city applications, such as environment monitoring, smart parking, smart metering, smart street lighting, asset tracking, and more. Features and Capabilities Cisco 900 Series Industrial Routers are designed with an open platform to build a highly secure, reliable, and scalable field network infrastructure. They offer: Open Slot A field-replaceable sensor communication card can be inserted into the open-slot of the chassis. It is used to converge a variety of wireless sensor technologies complying with IEEE-802.15.4 or other proprietary technologies. This card can be built either by Cisco or the authorized partners. Through Cisco reference design specifications, partners can produce the card to match their solution’s needs. Taking advantage of this flexibility, partners can quickly support various wireless sensor radio frequencies and protocols, and agilely transform a solution to different use cases and regions. Programmable Environment It supports multiple compile languages, such as C and C++, Python, and Java. Partners can easily import and host their applications in the device. Local Computing It adheres to Cisco Fog Computing architecture to execute distributed data processing at the network edge. This approach offloads data center computing usage, and reduces IP backhaul bandwidth needs. Comprehensive Interfaces It provides various interfaces in models, such as Ethernet, fiber, serial, 3G (high-speed packet access—HSPA and evolution-data optimized—EVDO selective), Wi-Fi, USB, and solid-state drive (SSD) storage. Specifications at a Glance Skus IR910-K9 IR910W-K9 IR910G-K9 IR910G-NA-K9 Availability Now Now Now Now Sellable Geo China North America Regional Compliance China SRRC FCC and Verizon Certification Etherenet 1xCombo(GE/SFP), WAN/LAN configurable 2G/3G Backhaul - - CU HSPA, CT EV-DO and CMCC GPRS/EDGE Verizon CDMA EV-DO Wi-Fi - 802.11 b/g/n,2.4GHz,1Tx1R - Open Slot 1 for wireless sensor communication card Other Ports 2 RJ45 RS232/485 Series, 1 RJ45 Console, 1 USB 2.0, 1 mini SIM card slot(IR910G-K9 and IR910G-NA-K9 only) Storage Onboard 2GB NAND Flash and removable 16GB SSD module (optional) IP Grade IP30 (w/o enclosure) and IP55 (w/ enclosure, optional) Power Supply Dual external 12~24VDC Input, 12W consumption on average Temperature Range -40~ + 70 oC(w/o SSD module) Physics Dimensions at 5.1" high x 6.2" wide x 5.08" deep, Weight 2.3 kg (w/o enclosure and sensor card)

Open-Slot, Programmable, and Fog Computing

Easily adapt to a variety of wireless sensor technologies and host partners’ applications. Execute local data processing with agility. Cisco 900 Series Industrial Routers offer transparent integration with ecosystem partners’ solutions. They deliver versatile smart city applications, such as environment monitoring, smart parking, smart metering, smart street lighting, asset tracking, and more.

Features and Capabilities

Cisco 900 Series Industrial Routers are designed with an open platform to build a highly secure, reliable, and scalable field network infrastructure. They offer:

Open Slot

A field-replaceable sensor communication card can be inserted into the open-slot of the chassis. It is used to converge a variety of wireless sensor technologies complying with IEEE-802.15.4 or other proprietary technologies. This card can be built either by Cisco or the authorized partners. Through Cisco reference design specifications, partners can produce the card to match their solution’s needs. Taking advantage of this flexibility, partners can quickly support various wireless sensor radio frequencies and protocols, and agilely transform a solution to different use cases and regions.

Programmable Environment

It supports multiple compile languages, such as C and C++, Python, and Java. Partners can easily import and host their applications in the device.

Local Computing

It adheres to Cisco Fog Computing architecture to execute distributed data processing at the network edge. This approach offloads data center computing usage, and reduces IP backhaul bandwidth needs.

Comprehensive Interfaces

It provides various interfaces in models, such as Ethernet, fiber, serial, 3G (high-speed packet access—HSPA and evolution-data optimized—EVDO selective), Wi-Fi, USB, and solid-state drive (SSD) storage.

Specifications at a Glance

SkusIR910-K9IR910W-K9IR910G-K9IR910G-NA-K9

Availability

NowNowNowNow

Sellable Geo

ChinaNorth America

Regional Compliance

China SRRCFCC and Verizon Certification

Etherenet

1xCombo(GE/SFP), WAN/LAN configurable

2G/3G Backhaul

--CU HSPA, CT EV-DO and CMCC GPRS/EDGEVerizon CDMA EV-DO

Wi-Fi

-802.11 b/g/n,2.4GHz,1Tx1R-

Open Slot

1 for wireless sensor communication card

Other Ports

2 RJ45 RS232/485 Series, 1 RJ45 Console, 1 USB 2.0, 1 mini SIM card slot(IR910G-K9 and IR910G-NA-K9 only)

Storage

Onboard 2GB NAND Flash and removable 16GB SSD module (optional)

IP Grade

IP30 (w/o enclosure) and IP55 (w/ enclosure, optional)

Power Supply

Dual external 12~24VDC Input, 12W consumption on average

Temperature Range

-40~ + 70

oC(w/o SSD module)

Physics

Dimensions at 5.1" high x 6.2" wide x 5.08" deep, Weight 2.3 kg (w/o enclosure and sensor card)
Supplier's Site

Technical Specifications

  Cisco
Product Category Network Equipment
Product Number 900 Series
Product Name Industrial Routers
Network Equipment Router
Area Network Type LAN Capable; WAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-ESW205-ND - DigiKey
Specs
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details