Cisco Industrial Ethernet Switches 1000 Series

Description
Lightly Managed Ethernet Switches for Harsh Environments The Industrial Ethernet (IE) 1000 switches are small form factor switches designed for rugged environments and to meet the specific needs of industries such as smart cities, machine building, manufacturing, and more. These secure, easy-to-manage switches extend the Ethernet technology to connect end points that used to be unreachable. Features and Capabilities IE 1000 Series Switches adhere to overall IT network design, compliance, and performance requirements. They deliver industrial network connectivity where traditional unmanaged switches lack the required performance and do not offer visibility and control. The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes: Factory automation Intelligent transportation systems (ITS) City surveillance programs IE 1000 Series Switches offer: Choose from four models that support 5, 6, 8, and 10 Ethernet ports, with Fast Ethernet (FE) copper, and Gigabit Ethernet (GE) fiber uplinks options. Easy monitor and diagnostic by alarm relay and LED indicator Easy deployment and very fast boot up time. Easy management by web based device manager Power over Ethernet (PoE) or PoE Plus support for in-line power up to 8 PoE devices Port security functionalities Extensive industrial environmental compliance and certifications Key Benefits Lower capital costs through a high price-performance ratio combined with essential management and control features Reduced down-time through visibility of the complete networking infrastructure Lower operational costs, simplified operations and low power consumption Improved security with port-security that allows disabling ports to control what gets connected to the network High reliability and 5 years hardware warranty Specifications at a Glance Port configuration 5, 6, 8, and 10 Ethernet port options Uplinks 1 Fast Ethernet (FE) or2 FE copper, or 2 GE fiber options Downlinks 4, or 8 FE options Manageability Easy configuration and monitoring through a web browser device manager Integrated power supply and external alarm relays Included Security Secure access and port-security Quality of service and data load minimization Priority port, VLAN-aware, Internet Group Management Protocol (IGMP), and DHCP snooping to filter unwanted devices Operating temperatures and ingress protection Extended operating temperature range (up to -40°C to +70°C) with IP30 protection rating
Description
Lightly Managed Ethernet Switches for Harsh Environments The Industrial Ethernet (IE) 1000 switches are small form factor switches designed for rugged environments and to meet the specific needs of industries such as smart cities, machine building, manufacturing, and more. These secure, easy-to-manage switches extend the Ethernet technology to connect end points that used to be unreachable. Features and Capabilities IE 1000 Series Switches adhere to overall IT network design, compliance, and performance requirements. They deliver industrial network connectivity where traditional unmanaged switches lack the required performance and do not offer visibility and control. The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes: Factory automation Intelligent transportation systems (ITS) City surveillance programs IE 1000 Series Switches offer: Choose from four models that support 5, 6, 8, and 10 Ethernet ports, with Fast Ethernet (FE) copper, and Gigabit Ethernet (GE) fiber uplinks options. Easy monitor and diagnostic by alarm relay and LED indicator Easy deployment and very fast boot up time. Easy management by web based device manager Power over Ethernet (PoE) or PoE Plus support for in-line power up to 8 PoE devices Port security functionalities Extensive industrial environmental compliance and certifications Key Benefits Lower capital costs through a high price-performance ratio combined with essential management and control features Reduced down-time through visibility of the complete networking infrastructure Lower operational costs, simplified operations and low power consumption Improved security with port-security that allows disabling ports to control what gets connected to the network High reliability and 5 years hardware warranty Specifications at a Glance Port configuration 5, 6, 8, and 10 Ethernet port options Uplinks 1 Fast Ethernet (FE) or2 FE copper, or 2 GE fiber options Downlinks 4, or 8 FE options Manageability Easy configuration and monitoring through a web browser device manager Integrated power supply and external alarm relays Included Security Secure access and port-security Quality of service and data load minimization Priority port, VLAN-aware, Internet Group Management Protocol (IGMP), and DHCP snooping to filter unwanted devices Operating temperatures and ingress protection Extended operating temperature range (up to -40°C to +70°C) with IP30 protection rating

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Switches - 1000 Series - Cisco
San Jose, CA, USA
Industrial Ethernet Switches
1000 Series
Industrial Ethernet Switches 1000 Series
Lightly Managed Ethernet Switches for Harsh Environments The Industrial Ethernet (IE) 1000 switches are small form factor switches designed for rugged environments and to meet the specific needs of industries such as smart cities, machine building, manufacturing, and more. These secure, easy-to-manage switches extend the Ethernet technology to connect end points that used to be unreachable. Features and Capabilities IE 1000 Series Switches adhere to overall IT network design, compliance, and performance requirements. They deliver industrial network connectivity where traditional unmanaged switches lack the required performance and do not offer visibility and control. The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes: Factory automation Intelligent transportation systems (ITS) City surveillance programs IE 1000 Series Switches offer: Choose from four models that support 5, 6, 8, and 10 Ethernet ports, with Fast Ethernet (FE) copper, and Gigabit Ethernet (GE) fiber uplinks options. Easy monitor and diagnostic by alarm relay and LED indicator Easy deployment and very fast boot up time. Easy management by web based device manager Power over Ethernet (PoE) or PoE Plus support for in-line power up to 8 PoE devices Port security functionalities Extensive industrial environmental compliance and certifications Key Benefits Lower capital costs through a high price-performance ratio combined with essential management and control features Reduced down-time through visibility of the complete networking infrastructure Lower operational costs, simplified operations and low power consumption Improved security with port-security that allows disabling ports to control what gets connected to the network High reliability and 5 years hardware warranty Specifications at a Glance Port configuration 5, 6, 8, and 10 Ethernet port options Uplinks 1 Fast Ethernet (FE) or2 FE copper, or 2 GE fiber options Downlinks 4, or 8 FE options Manageability Easy configuration and monitoring through a web browser device manager Integrated power supply and external alarm relays Included Security Secure access and port-security Quality of service and data load minimization Priority port, VLAN-aware, Internet Group Management Protocol (IGMP), and DHCP snooping to filter unwanted devices Operating temperatures and ingress protection Extended operating temperature range (up to -40°C to +70°C) with IP30 protection rating

Lightly Managed Ethernet Switches for Harsh Environments

The Industrial Ethernet (IE) 1000 switches are small form factor switches designed for rugged environments and to meet the specific needs of industries such as smart cities, machine building, manufacturing, and more. These secure, easy-to-manage switches extend the Ethernet technology to connect end points that used to be unreachable.

Features and Capabilities

IE 1000 Series Switches adhere to overall IT network design, compliance, and performance requirements. They deliver industrial network connectivity where traditional unmanaged switches lack the required performance and do not offer visibility and control.

The series is ideal for industrial Ethernet vertical industries applications where hardened products are required. That includes:

  • Factory automation
  • Intelligent transportation systems (ITS)
  • City surveillance programs

IE 1000 Series Switches offer:

  • Choose from four models that support 5, 6, 8, and 10 Ethernet ports, with Fast Ethernet (FE) copper, and Gigabit Ethernet (GE) fiber uplinks options.
  • Easy monitor and diagnostic by alarm relay and LED indicator
  • Easy deployment and very fast boot up time.
  • Easy management by web based device manager
  • Power over Ethernet (PoE) or PoE Plus support for in-line power up to 8 PoE devices
  • Port security functionalities
  • Extensive industrial environmental compliance and certifications

Key Benefits

  • Lower capital costs through a high price-performance ratio combined with essential management and control features
  • Reduced down-time through visibility of the complete networking infrastructure
  • Lower operational costs, simplified operations and low power consumption
  • Improved security with port-security that allows disabling ports to control what gets connected to the network
  • High reliability and 5 years hardware warranty

Specifications at a Glance

Port configuration5, 6, 8, and 10 Ethernet port options
Uplinks1 Fast Ethernet (FE) or2 FE copper, or 2 GE fiber options
Downlinks4, or 8 FE options
ManageabilityEasy configuration and monitoring through a web browser device manager
Integrated power supply and external alarm relaysIncluded
SecuritySecure access and port-security
Quality of service and data load minimizationPriority port, VLAN-aware, Internet Group Management Protocol (IGMP), and DHCP snooping to filter unwanted devices
Operating temperatures and ingress protectionExtended operating temperature range (up to -40°C to +70°C) with IP30 protection rating
Supplier's Site
Connected Grid Routers - 1000 Series - Cisco
San Jose, CA, USA
Connected Grid Routers
1000 Series
Connected Grid Routers 1000 Series
Reliable Communications for Field Area Networks Utilities and energy providers can now deploy rugged multiservice routers in secondary substations, on pole tops, and in other harsh environments. Cisco 1000 Series Connected Grid Routers offer a reliable communications platform for smart metering, distribution automation, and remote workforce automation. Features and Capabilities The 1000 series routers are designed for use in field area networks. The portfolio's two models are designed to operate reliably in various types of harsh environments, ranging from indoor substations to outdoor pole-top deployments. Both models are modular and support a variety of communications interfaces, such as WiMAX, 2G, 3G, and 4G LTE, 900 MHz RF Mesh, Ethernet, and Wi-Fi. This router series features: Rugged industrial design and compliance with IEC-61850-3 and IEEE 1613 for utility substation environments Multi-service features including IPv6, advanced routing, IP multicast, and quality of service Comprehensive security capabilities based on open standards A highly resilient design that optimizes communications network uptime and availability Network and device management tools for easy deployment, upgrades, and remote monitoring Specifications at a Glance Cisco 1240 Connected Grid Router (Outdoor Model) Cisco 1120 Connected Grid Router (Indoor Model) Chassis type Pole-top mounting, IP67 ruggedized Din-rail mounting, IP30 ruggedized Module slots 4 2 Integrated ports 2 serial, 2 GE, 4 FE 2 serial, 2 GE, 6 FE Backup battery Yes, integrated No; needs external battery backup Power supply 1-Phase AC: 100 - 240 VAC 3-Phase AC and DC: 100 - 240 VAC and 9 - 60 VDC Dimensions (H x W x D) 30.5 cm x 23 cm x 21.6 cm (12 in. x 9.0 in. x 8.5 in.) 8.9 cm x 22.9 cm x 20 cm (3.5 in. x 9.0 in. x 7.8 in.)

Reliable Communications for Field Area Networks

Utilities and energy providers can now deploy rugged multiservice routers in secondary substations, on pole tops, and in other harsh environments. Cisco 1000 Series Connected Grid Routers offer a reliable communications platform for smart metering, distribution automation, and remote workforce automation.

Features and Capabilities

The 1000 series routers are designed for use in field area networks. The portfolio's two models are designed to operate reliably in various types of harsh environments, ranging from indoor substations to outdoor pole-top deployments.

Both models are modular and support a variety of communications interfaces, such as WiMAX, 2G, 3G, and 4G LTE, 900 MHz RF Mesh, Ethernet, and Wi-Fi.

This router series features:

  • Rugged industrial design and compliance with IEC-61850-3 and IEEE 1613 for utility substation environments
  • Multi-service features including IPv6, advanced routing, IP multicast, and quality of service
  • Comprehensive security capabilities based on open standards
  • A highly resilient design that optimizes communications network uptime and availability
  • Network and device management tools for easy deployment, upgrades, and remote monitoring

Specifications at a Glance

Cisco 1240 Connected Grid Router (Outdoor Model)

Cisco 1120 Connected Grid Router (Indoor Model)

Chassis typePole-top mounting, IP67 ruggedizedDin-rail mounting, IP30 ruggedized
Module slots42
Integrated ports2 serial, 2 GE, 4 FE2 serial, 2 GE, 6 FE
Backup batteryYes, integratedNo; needs external battery backup
Power supply1-Phase AC: 100 - 240 VAC3-Phase AC and DC: 100 - 240 VAC and 9 - 60 VDC
Dimensions
(H x W x D)
30.5 cm x 23 cm x 21.6 cm
(12 in. x 9.0 in. x 8.5 in.)
8.9 cm x 22.9 cm x 20 cm
(3.5 in. x 9.0 in. x 7.8 in.)
Supplier's Site

Technical Specifications

  Cisco Cisco
Product Category Network Equipment Network Equipment
Product Number 1000 Series 1000 Series
Product Name Industrial Ethernet Switches Connected Grid Routers
Network Equipment Switch Router
Protocol / Network Ethernet, Gigabit Ethernet, Fast Ethernet Ethernet, Gigabit Ethernet, 3G, 4G
Ports / Interfaces RJ-45 RJ-45
Number of Ports 5 to 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
9065-8T2GS-MR - 9065-8T2GS-MR - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network 10BASE-T
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details