Advantech Switches, Hubs EKI-2728-CE

Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 2084-EKI-2728-CE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
2084-EKI-2728-CE-ND
Switches, Hubs 2084-EKI-2728-CE-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Enet Sw, Rj45X8, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech - 57AC6278 - Newark, An Avnet Company
Chicago, IL, United States
Enet Sw, Rj45X8, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech
57AC6278
Enet Sw, Rj45X8, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech 57AC6278
ENET SW, RJ45X8, 10MBPS/100MBPS/1GBPS ; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8 RoHS Compliant: Yes

ENET SW, RJ45X8, 10MBPS/100MBPS/1GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 2084-EKI-2728-CE-ND 57AC6278
Product Name Switches, Hubs Enet Sw, Rj45X8, 10Mbps/100Mbps/1Gbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - BB-ESWG626-2SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ45, SFP
View Details
1G Access Switches - MEN-3406 - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Switches, Hubs - 2946-852-1812-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2 suppliers