Cirrus Logic, Inc. Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/R WM8196SCDS/R

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 213992-WM8196SCDS/R Packaging: Reel - TR Power (Watts): 300mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 213992-WM8196SCDS/R Packaging: Reel - TR Power (Watts): 300mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/R - 213992-WM8196SCDS/R - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/R
213992-WM8196SCDS/R
Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/R 213992-WM8196SCDS/R
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 213992-WM8196SCDS/R Packaging: Reel - TR Power (Watts): 300mW Number of Bits: 16 Number of Channels: 3 Categories: Integrated Circuits Status: Active Case / Package: 28-SSOP Analog Supply Voltage: 5V Digital Supply Voltage: 2.97 V to 3.63 V, 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 213992-WM8196SCDS/R
Packaging: Reel - TR
Power (Watts): 300mW
Number of Bits: 16
Number of Channels: 3
Categories: Integrated Circuits
Status: Active
Case / Package: 28-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.97 V to 3.63 V, 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 213992-WM8196SCDS/R
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - WM8196SCDS/R
Package Type SSOP; SOP; 28-SSOP
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz (L, S, C, X, Ku Band) SP6T Non-reflective Switch - CMD236C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP6T
Supply Voltage (VS) -5 to 0.0 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
SN74CBTLV3251 Low-Voltage 1-Of-8 FET Multiplexer/Demultiplexer - 74CBTLV3251DGVRG4 - Texas Instruments
Specs
Configuration 1 x SP8T (1 x 1:8)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
3 suppliers