Cirrus Logic, Inc. PMIC - PMIC - Voltage Reference - VRE304AS VRE304AS

Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193680-VRE304AS Tolerance: 0.01 % Temperature Coefficient: 0.6 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: SMD/SMT Operating Supply Current: 7 mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Min Output Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193680-VRE304AS Tolerance: 0.01 % Temperature Coefficient: 0.6 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: SMD/SMT Operating Supply Current: 7 mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Min Output Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - VRE304AS - 1193680-VRE304AS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - VRE304AS
1193680-VRE304AS
PMIC - PMIC - Voltage Reference - VRE304AS 1193680-VRE304AS
Manufacturer: Apex Microtechnology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193680-VRE304AS Tolerance: 0.01 % Temperature Coefficient: 0.6 ppm/°C Output Type: Fixed Reference Type: Series Output Current: 10 mA Categories: PMIC - Voltage Reference Case / Package: SMD/SMT Operating Supply Current: 7 mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C Min Output Voltage: 4.5 V

Manufacturer: Apex Microtechnology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193680-VRE304AS
Tolerance: 0.01 %
Temperature Coefficient: 0.6 ppm/°C
Output Type: Fixed
Reference Type: Series
Output Current: 10 mA
Categories: PMIC - Voltage Reference
Case / Package: SMD/SMT
Operating Supply Current: 7 mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
Min Output Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1193680-VRE304AS
Product Name PMIC - PMIC - Voltage Reference - VRE304AS
Package Type Other; SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR01AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
PMIC - PMIC - Voltage Reference - X60003DIG3-41 - 1281053-X60003DIG3-41 - Win Source Electronics
Specs
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete
TC 20 ppm/C
View Details
3 suppliers