Rochester Electronics PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2 AD1584ARTZ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859398-AD1584ARTZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: AD1584 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859398-AD1584ARTZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: AD1584 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2 - 859398-AD1584ARTZ-R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2
859398-AD1584ARTZ-R2
PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2 859398-AD1584ARTZ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 859398-AD1584ARTZ-R2 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3 Package: Bulk Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Family Name: AD1584 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859398-AD1584ARTZ-R2
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Series Voltage Reference IC Fixed 4.096V V ±0.98% SOT-23-3
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Family Name: AD1584
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 859398-AD1584ARTZ-R2
Product Name PMIC - PMIC - Voltage Reference - AD1584ARTZ-R2
Package Type SOT23; Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

3.3V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
Package Type Other; SOT-23
VIN 20 volts
View Details
6 suppliers
Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details