Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58A PB58A

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 930020-PB58A Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tray Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB58 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1341, 598-2149-5, 598-2149-5-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 930020-PB58A Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tray Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB58 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1341, 598-2149-5, 598-2149-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58A - 930020-PB58A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58A
930020-PB58A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58A 930020-PB58A
Manufacturer: Apex Microtechnology Win Source Part Number: 930020-PB58A Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 1 Circuit - TO-3-8 Package: Tray Package: TO-3-8 Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PB58 Categories: Integrated Circuits (ICs) Case / Package: TO-3-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1341, 598-2149-5, 598-2149-5-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 930020-PB58A
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 1 Circuit - TO-3-8
Package: Tray
Package: TO-3-8
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PB58
Categories: Integrated Circuits (ICs)
Case / Package: TO-3-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1341, 598-2149-5, 598-2149-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 930020-PB58A
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PB58A
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 8287640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details
 - CLC420AJFQML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD515AKH - Lingto Electronic Limited
Specs
Source Current (IS) 0.6000 milliamps
Bandwidth 1 MHz
View Details