Cirrus Logic, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CX PA75CX

Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888522-PA75CX Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 2 Circuit - TO-220-7 Package: Tube Package: TO-220-7 Formed Leads Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA75 Categories: Integrated Circuits (ICs) Case / Package: TO-220-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1348, 598-2171-5, 598-2171-5-ND
Request a Quote Datasheet
Description
Manufacturer: Apex Microtechnology Win Source Part Number: 888522-PA75CX Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 2 Circuit - TO-220-7 Package: Tube Package: TO-220-7 Formed Leads Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA75 Categories: Integrated Circuits (ICs) Case / Package: TO-220-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1348, 598-2171-5, 598-2171-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CX - 888522-PA75CX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CX
888522-PA75CX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CX 888522-PA75CX
Manufacturer: Apex Microtechnology Win Source Part Number: 888522-PA75CX Series: Apex Precision Power® Operating Temperature Range: -25°C ~ 85°C Features: Power Amplifier 2 Circuit - TO-220-7 Package: Tube Package: TO-220-7 Formed Leads Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: PA75 Categories: Integrated Circuits (ICs) Case / Package: TO-220-7 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: 598-1348, 598-2171-5, 598-2171-5-ND

Manufacturer: Apex Microtechnology
Win Source Part Number: 888522-PA75CX
Series: Apex Precision Power®
Operating Temperature Range: -25°C ~ 85°C
Features: Power Amplifier 2 Circuit - TO-220-7
Package: Tube
Package: TO-220-7 Formed Leads
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: PA75
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-7
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: 598-1348, 598-2171-5, 598-2171-5-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 888522-PA75CX
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - PA75CX
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products