Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 918377-EP7312-CVZ-90
Series: EP7
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: ARM7TDMI Microprocessor IC series 1 Core, 32-Bit 90MHz 208-LQFP
Core Processor: ARM7TDMI
Speed: 90MHz
Package: Tray
Package: 208-LQFP
Part Status: Obsolete
Family Name: EP7312
Categories: Integrated Circuits (ICs)
Case / Package: 208-LQFP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 598-1239, -598-1239
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP
IC MPU EP7 90MHZ 208LQFP Product overview: EP7312-CVZ-90 from Cirrus Logic is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 90MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-EP7312-CVZ-90 can be used for catalog matching and distributor lookup.
IC MPU EP7 90MHZ 208LQFP
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz 208-LQFP
IC MPU EP7 90MHZ 208LQFP
IC MPU EP7 90MHZ 208LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 918377-EP7312-CVZ-90 | 598-1239-ND | 694-EP7312-CVZ-90 | EP7312-CVZ-90 | EP7312-CVZ-90 | EP7312-CVZ-90 | EP7312-CVZ-90 |
| Product Name | Embedded - Embedded - Microprocessors - EP7312-CVZ-90 | Microprocessors | 90MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | QFP; Other; 208-LQFP | LFQP; Other; 208-LQFP | Other; Tray | QFP; Other; 208-LQFP | QFP; Other; 208-LQFP | QFP | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | ARM; ARM7TDMI | ARM7TDMI | ARM7TDMI | ARM; ARM7TDMI | ARM; ARM7TDMI |