Cirrus Logic, Inc. Microprocessors EP7311-IR-90

Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz
Description
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz
Datasheet
Datasheet Summary
Powered by GS/AI

The EP7311-IR-90 is a high-performance, low-power microprocessor designed for ultra-low-power applications such as PDAs, smart cellular phones, and industrial handheld devices. It features an ARM720T processor with an ARM7TDMI CPU core, 8 KB of four-way set-associative cache, and a memory management unit (MMU) with a 64-entry translation lookaside buffer (TLB). The device operates at a typical power consumption of 90 mW at 74 MHz and can drop to as low as 10 mW in idle state and less than 1 mW in standby state. This microprocessor includes 48 KB of on-chip SRAM and supports dynamically programmable clock speeds of 18, 36, 49, and 74 MHz. It is equipped with various integrated peripheral interfaces, including a multimedia codec port, two UARTs with IrDA support, and an LCD controller capable of interfacing with both monochrome and color STN LCDs. The EP7311 also incorporates MaverickKey,Ñ¢ unique IDs for secure content delivery and compliance with SDMI standards. The device is available in multiple package options, including 208-Pin LQFP and 204-Ball TFBGA, and is optimized for low power dissipation, operating at 2.5 V for the core and 2.5 V to 3.3 V for I/O. This combination of features makes the EP7311-IR-90 suitable for applications requiring efficient processing with minimal power consumption.

Datasheet Summary
Powered by GS/AI

The EP7311-IR-90 is a high-performance, low-power microprocessor designed for ultra-low-power applications such as PDAs, smart cellular phones, and industrial handheld devices. It features an ARM720T processor with an ARM7TDMI CPU core, 8 KB of four-way set-associative cache, and a memory management unit (MMU) with a 64-entry translation lookaside buffer (TLB). The device operates at a typical power consumption of 90 mW at 74 MHz and can drop to as low as 10 mW in idle state and less than 1 mW in standby state. This microprocessor includes 48 KB of on-chip SRAM and supports dynamically programmable clock speeds of 18, 36, 49, and 74 MHz. It is equipped with various integrated peripheral interfaces, including a multimedia codec port, two UARTs with IrDA support, and an LCD controller capable of interfacing with both monochrome and color STN LCDs. The EP7311 also incorporates MaverickKey,Ñ¢ unique IDs for secure content delivery and compliance with SDMI standards. The device is available in multiple package options, including 208-Pin LQFP and 204-Ball TFBGA, and is optimized for low power dissipation, operating at 2.5 V for the core and 2.5 V to 3.3 V for I/O. This combination of features makes the EP7311-IR-90 suitable for applications requiring efficient processing with minimal power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - EP7311-IR-90 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
EP7311-IR-90
Microprocessors EP7311-IR-90
ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz

ARM7TDMI Microprocessor IC EP7 1 Core, 32-Bit 90MHz

Buy Now Datasheet
Embedded - Microprocessors - EP7311-IR-90 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
EP7311-IR-90
Embedded - Microprocessors EP7311-IR-90
IC MPU EP7 90MHZ 204TFBGA

IC MPU EP7 90MHZ 204TFBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number EP7311-IR-90 EP7311-IR-90
Product Name Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microprocessors - TS68020VF25 - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68000
Package Type QFP; Other; 132-BCQFP
View Details
3 suppliers