Cirrus Logic, Inc. Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQ CS8952-CQ

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867336-CS8952-CQ Features: - Transceiver - IEEE 802.3 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CS8952 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867336-CS8952-CQ Features: - Transceiver - IEEE 802.3 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CS8952 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQ - 867336-CS8952-CQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQ
867336-CS8952-CQ
Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQ 867336-CS8952-CQ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 867336-CS8952-CQ Features: - Transceiver - IEEE 802.3 100-TQFP (14x14) Package: Tray Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CS8952 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 867336-CS8952-CQ
Features: - Transceiver - IEEE 802.3 100-TQFP (14x14)
Package: Tray
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CS8952
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Drivers, Receivers, Transceivers - CS8952-CQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
CS8952-CQ
Drivers, Receivers, Transceivers CS8952-CQ
Transceiver IEEE 802.3 100-TQFP (14x14)

Transceiver IEEE 802.3 100-TQFP (14x14)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 867336-CS8952-CQ CS8952-CQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - CS8952-CQ Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS36277TM/NOPB - 869572-DS36277TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details