Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-1M TLE4963-1M

Description
XENSIV™ - High precision automotive Hall effect sensor for applications with high accuracy TLE/TLI496x-xM are integrated Hall-effect sensors specially designed for highly accurate applications. The sensors provide an easy-to-use and cost-effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold. Target applications for TLE/TLI496x-xM are all low-power applications requesting a precision Hall latch or Hall switch with a broad operating temperature range. Summary of Features 3.0 V to 5.5 V operating supply voltage Low current consumption 1.4 mA ESD protection 4 kV HBM Active error compensation (chopped) High stability of magnetic thresholds Low jitter (typ. 0.35 μs) Operating temperature range: from -40 to +170°C (TLE496x-xM) from -40 to +125°C (TLI496x-xM) Small SMD package SOT23 TLE: AEC-Q100 qualified TLI: JEDEC qualified Potential Applications By offering an excellent magnetic behavior Infineon’s switches are ideally suited for: Brushless DC motor commutation Power closing in automotive automation, e.g. window lifter, sunroofs Position detection, e.g. switch position, gearstick position Applications Automatic transmission hydraulic system Automotive high-voltage e-compressor Diesel direct injection Home appliances Reversible seatbelt pretensioner Designers who used this product also designed with IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX | MOTIX™ MCU | 32-bit motor control with integrated relay driver SAK-TC322LP-16F160F AA AURIX™ Family – TC32xLP IPD70P04P4-09 | Automotive MOSFET TLE9461-3ES | OPTIREG™ Lite SBC IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX | MOTIX™ MCU | 32-bit motor control with integrated relay driver SAK-TC322LP-16F160F AA AURIX™ Family – TC32xLP IPD70P04P4-09 | Automotive MOSFET TLE9461-3ES | OPTIREG™ Lite SBC IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET 1 2
Request a Quote Datasheet
Description
XENSIV™ - High precision automotive Hall effect sensor for applications with high accuracy TLE/TLI496x-xM are integrated Hall-effect sensors specially designed for highly accurate applications. The sensors provide an easy-to-use and cost-effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold. Target applications for TLE/TLI496x-xM are all low-power applications requesting a precision Hall latch or Hall switch with a broad operating temperature range. Summary of Features 3.0 V to 5.5 V operating supply voltage Low current consumption 1.4 mA ESD protection 4 kV HBM Active error compensation (chopped) High stability of magnetic thresholds Low jitter (typ. 0.35 μs) Operating temperature range: from -40 to +170°C (TLE496x-xM) from -40 to +125°C (TLI496x-xM) Small SMD package SOT23 TLE: AEC-Q100 qualified TLI: JEDEC qualified Potential Applications By offering an excellent magnetic behavior Infineon’s switches are ideally suited for: Brushless DC motor commutation Power closing in automotive automation, e.g. window lifter, sunroofs Position detection, e.g. switch position, gearstick position Applications Automatic transmission hydraulic system Automotive high-voltage e-compressor Diesel direct injection Home appliances Reversible seatbelt pretensioner Designers who used this product also designed with IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX | MOTIX™ MCU | 32-bit motor control with integrated relay driver SAK-TC322LP-16F160F AA AURIX™ Family – TC32xLP IPD70P04P4-09 | Automotive MOSFET TLE9461-3ES | OPTIREG™ Lite SBC IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX | MOTIX™ MCU | 32-bit motor control with integrated relay driver SAK-TC322LP-16F160F AA AURIX™ Family – TC32xLP IPD70P04P4-09 | Automotive MOSFET TLE9461-3ES | OPTIREG™ Lite SBC IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-1M - TLE4963-1M - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-1M
TLE4963-1M
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-1M TLE4963-1M
XENSIV™ - High precision automotive Hall effect sensor for applications with high accuracy TLE/TLI496x-xM are integrated Hall-effect sensors specially designed for highly accurate applications. The sensors provide an easy-to-use and cost-effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold. Target applications for TLE/TLI496x-xM are all low-power applications requesting a precision Hall latch or Hall switch with a broad operating temperature range. Summary of Features 3.0 V to 5.5 V operating supply voltage Low current consumption 1.4 mA ESD protection 4 kV HBM Active error compensation (chopped) High stability of magnetic thresholds Low jitter (typ. 0.35 μs) Operating temperature range: from -40 to +170°C (TLE496x-xM) from -40 to +125°C (TLI496x-xM) Small SMD package SOT23 TLE: AEC-Q100 qualified TLI: JEDEC qualified Potential Applications By offering an excellent magnetic behavior Infineon’s switches are ideally suited for: Brushless DC motor commutation Power closing in automotive automation, e.g. window lifter, sunroofs Position detection, e.g. switch position, gearstick position Applications Automatic transmission hydraulic system Automotive high-voltage e-compressor Diesel direct injection Home appliances Reversible seatbelt pretensioner Designers who used this product also designed with IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX | MOTIX™ MCU | 32-bit motor control with integrated relay driver SAK-TC322LP-16F160F AA AURIX™ Family – TC32xLP IPD70P04P4-09 | Automotive MOSFET TLE9461-3ES | OPTIREG™ Lite SBC IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET TLE9844-2QX | MOTIX™ MCU | 32-bit motor control with integrated relay driver SAK-TC322LP-16F160F AA AURIX™ Family – TC32xLP IPD70P04P4-09 | Automotive MOSFET TLE9461-3ES | OPTIREG™ Lite SBC IPZ40N04S5-3R1 | Automotive MOSFET IPZ40N04S5-5R4 | Automotive MOSFET 1 2

XENSIV™ - High precision automotive Hall effect sensor for applications with high accuracy

TLE/TLI496x-xM are integrated Hall-effect sensors specially designed for highly accurate applications. The sensors provide an easy-to-use and cost-effective solution for position sensing applications, requiring high temperature stability of the magnetic threshold. Target applications for TLE/TLI496x-xM are all low-power applications requesting a precision Hall latch or Hall switch with a broad operating temperature range.


Summary of Features

  • 3.0 V to 5.5 V operating supply voltage
  • Low current consumption 1.4 mA
  • ESD protection 4 kV HBM
  • Active error compensation (chopped)
  • High stability of magnetic thresholds
  • Low jitter (typ. 0.35 μs)
  • Operating temperature range:
    • from -40 to +170°C (TLE496x-xM)
    • from -40 to +125°C (TLI496x-xM)
  • Small SMD package SOT23
  • TLE: AEC-Q100 qualified
  • TLI: JEDEC qualified

Potential Applications

By offering an excellent magnetic behavior Infineon’s switches are ideally suited for:

  • Brushless DC motor commutation
  • Power closing in automotive automation, e.g. window lifter, sunroofs
  • Position detection, e.g. switch position, gearstick position

Applications

  • Automatic transmission hydraulic system
  • Automotive high-voltage e-compressor
  • Diesel direct injection
  • Home appliances
  • Reversible seatbelt pretensioner

Designers who used this product also designed with


  • IPZ40N04S5-3R1 |
    Automotive MOSFET
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • TLE9844-2QX |
    MOTIX™ MCU | 32-bit motor control with integrated relay driver
  • SAK-TC322LP-16F160F AA
    AURIX™ Family – TC32xLP
  • IPD70P04P4-09 |
    Automotive MOSFET
  • TLE9461-3ES |
    OPTIREG™ Lite SBC
  • IPZ40N04S5-3R1 |
    Automotive MOSFET
  • IPZ40N04S5-5R4 |
    Automotive MOSFET
  • TLE9844-2QX |
    MOTIX™ MCU | 32-bit motor control with integrated relay driver
  • SAK-TC322LP-16F160F AA
    AURIX™ Family – TC32xLP
  • IPD70P04P4-09 |
    Automotive MOSFET
  • TLE9461-3ES |
    OPTIREG™ Lite SBC
  • IPZ40N04S5-3R1 |
    Automotive MOSFET
  • IPZ40N04S5-5R4 |
    Automotive MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4963-1M
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4963-1M
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - TLE4929CXVAM38NAHAMA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4 to 16 volts
View Details
2 suppliers
Motion Sensor ICs - 2238567P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
3 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906LHALA1 - 1108685-TLE4906LHALA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Compensated Compensated
Package / Mounting P-SSO-3-2
View Details
3 suppliers