Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4953CHAMA3

Description
Win Source Part Number: 1354175-TLE4953CHAMA 3 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-2 Base Product Number: TLE4953 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1354175-TLE4953CHAMA 3 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-2 Base Product Number: TLE4953 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1354175-TLE4953CHAMA3 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1354175-TLE4953CHAMA3
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1354175-TLE4953CHAMA3
Win Source Part Number: 1354175-TLE4953CHAMA 3 Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: TLE Package / Case: 2-SIP, SSO-2-2 Base Product Number: TLE4953 Technology: Hall Effect Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Special Purpose Polarization: North Pole, South Pole Voltage - Supply: 4.5V ~ 20V Current - Supply (Max): 16.8mA Output Type: Current Source Product Status: Active

Win Source Part Number: 1354175-TLE4953CHAMA3
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: TLE
Package / Case: 2-SIP, SSO-2-2
Base Product Number: TLE4953
Technology: Hall Effect
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Special Purpose
Polarization: North Pole, South Pole
Voltage - Supply: 4.5V ~ 20V
Current - Supply (Max): 16.8mA
Output Type: Current Source
Product Status: Active

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4953CHAMA3
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4953CHAMA3
MAGNETIC SWITCH SPECIAL PURPOSE

MAGNETIC SWITCH SPECIAL PURPOSE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1354175-TLE4953CHAMA3 TLE4953CHAMA3
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Low Noise, Linear Hall Effect Sensor IC With Analog Output - A1326LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details