LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Triac Dimming 16-TSSOP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 1163077-CS1615-FZZ
Packaging: Bulk
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Lighting
Mounting: SMD
Frequency: 6kHz ~ 200kHz
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Dimming: Triac
Family Name: CS1615
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.cirrus.com
Manufacturer Package: 16-TSSOP
Voltage Supply MAX: 17V
Voltage Supply MIN: 11V
Alternative Parts (Cross-Reference): BD18341FV-ME2; MSL2162DQ; MSL2160DQ;
Introduction Date: March 12, 2013
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Interface Circuit Product overview: CS1615-FZZ from Cirrus Logic is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CS1615-FZZ can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 16TSSOP
IC LED DRIVER OFFL TRIAC 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 598-2311-ND | 1163077-CS1615-FZZ | 137-CS1615-FZZ | CS1615-FZZ | CS1615-FZZ |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - CS1615-FZZ | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |