Cincon Electronics Co., Ltd. AC DC Desktop, Wall Power Adapters TR30RDM050-11G02-BK-BK VI

Description
5V 25W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
5V 25W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2034-3873-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2034-3873-ND
AC DC Desktop, Wall Power Adapters 2034-3873-ND
5V 25W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 25W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 2034-3873-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Wall Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details