RS Components, Ltd. Extractor Fans 9232708

Description
Soler&Palau 010247 - HCFB/4-500/H
Request a Quote
Description
Soler&Palau 010247 - HCFB/4-500/H
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extractor Fans - 9232708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Extractor Fans
9232708
Extractor Fans 9232708
Soler&Palau 010247 - HCFB/4-500/H

Soler&Palau 010247 - HCFB/4-500/H

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 9232708
Product Name Extractor Fans
Air Flow Rate 5 SCFM (9.14 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 678 SCFM (1152 m³/hr)
View Details
Extractor Fans - 2192985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 294 SCFM (500 m³/hr)
View Details
Extractor Fans - 272132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air Flow Rate 307 SCFM (522 m³/hr)
View Details
Extractor Fans - 8840966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 4.5 inch (115 mm)
Air Flow Rate 44 SCFM (75 m³/hr)
View Details