The Edge 4 Personal Noise Dosimeter offers a compact frame for a lighter, more ergonomic way to monitor noise levels.
The Edge 4 is a small, lightweight, data-logging noise dosimeter that provides real-time personal noise exposure readings. Designed to be user friendly and intuitive, this noise dosimeter is an excellent solution for personal noise exposure monitoring in a variety of workplace environments.
Industry Applications
Commercial Construction
Road Construction
Military
Industrial Manufacturing
Kits include
Extra wind screen
Calibrator microphone adapter
Hard plastic carrying case
Quick start guide
Product manual on USB
*Additional kit options include docking station and AC-300 calibrator
Specifications
Battery life - 60+ hours
Microphone - 1/4 inch prepolarized condenser (electret) field replaceable threaded microphone
Measuring Range - 70 dB - 140 dB
Dosimeter - Two independent dosimeters.
Convenient Presets – Preprogrammed to OSHA and ACGIH standards.
Frequency weighting – A, C, Z
Independent Exchange Rates - 3 dB, 4 dB or 5 dB
Features & Benefits
Preprogrammed to OSHA Standards | Out of the box ready for safety professionals to measure against OSHA compliance regulations
LED Dose Indicator | LED indicator can be programmed to flash when dose level has been exceeded
Two virtual Dosimeters
Lockout Ability | Prevent users from inadvertently terminating a study
Detection Management Software | Offers a variety of functionality allowing the ability to intuitively interpret measurements and generate reports for export and sharing of results
The Edge 4 Personal Noise Dosimeter offers a compact frame for a lighter, more ergonomic way to monitor noise levels.
The Edge 4 is a small, lightweight, data-logging noise dosimeter that provides real-time personal noise exposure readings. Designed to be user friendly and intuitive, this noise dosimeter is an excellent solution for personal noise exposure monitoring in a variety of workplace environments.
Industry Applications
- Commercial Construction
- Road Construction
- Military
- Industrial Manufacturing
Kits include
- Extra wind screen
- Calibrator microphone adapter
- Hard plastic carrying case
- Quick start guide
- Product manual on USB
*Additional kit options include docking station and AC-300 calibrator
Specifications
- Battery life - 60+ hours
- Microphone - 1/4 inch prepolarized condenser (electret) field replaceable threaded microphone
- Measuring Range - 70 dB - 140 dB
- Dosimeter - Two independent dosimeters.
- Convenient Presets – Preprogrammed to OSHA and ACGIH standards.
- Frequency weighting – A, C, Z
- Independent Exchange Rates - 3 dB, 4 dB or 5 dB
Features & Benefits
- Preprogrammed to OSHA Standards | Out of the box ready for safety professionals to measure against OSHA compliance regulations
- LED Dose Indicator | LED indicator can be programmed to flash when dose level has been exceeded
- Two virtual Dosimeters
- Lockout Ability | Prevent users from inadvertently terminating a study
- Detection Management Software | Offers a variety of functionality allowing the ability to intuitively interpret measurements and generate reports for export and sharing of results