TSI Incorporated OEM Mass Flow Sensor 840522 840522

Description
OEM Mass Flow Sensor that can be calibrated for O2 with accuracy of ±2% of reading ±0.05 L/min @ 21 °C. Our flow measurement design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: O2 Flow range: 0 to 300 standard L/min Accuracy*: ±2.5% of reading ±0.05 L/min @ 21 °C (*Consult TSI for complete product specifications. Specifications are subject to change without notice.) Temperature range: 0 to 50 °C Pressure drop: 12 cm H2O at 300 L/min Response time: 5 msec (0 to 63% of full-scale flow) Output signals flow: 0 to 2.5 VDC non-linear, 2 channels Output signal temperature: 0 to 2.5 VDC non-linear Input voltage: 5 VDC ±5%, regulated, 3.3 VDC eeprom Power consumption: 0.8 watts at full-scale flow Mating connector: Molex 51110-1060 (Wire) or Molex 87568-1074/87568-107 3 (IDC) Eeprom interface: I2C communication Meets RoHS Directive 2011/65/EU Features & Benefits Fully calibrated and ready to install Mass flow measurements Fast response Accuracy as a percent of reading Low pressure drop
Description
OEM Mass Flow Sensor that can be calibrated for O2 with accuracy of ±2% of reading ±0.05 L/min @ 21 °C. Our flow measurement design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: O2 Flow range: 0 to 300 standard L/min Accuracy*: ±2.5% of reading ±0.05 L/min @ 21 °C (*Consult TSI for complete product specifications. Specifications are subject to change without notice.) Temperature range: 0 to 50 °C Pressure drop: 12 cm H2O at 300 L/min Response time: 5 msec (0 to 63% of full-scale flow) Output signals flow: 0 to 2.5 VDC non-linear, 2 channels Output signal temperature: 0 to 2.5 VDC non-linear Input voltage: 5 VDC ±5%, regulated, 3.3 VDC eeprom Power consumption: 0.8 watts at full-scale flow Mating connector: Molex 51110-1060 (Wire) or Molex 87568-1074/87568-107 3 (IDC) Eeprom interface: I2C communication Meets RoHS Directive 2011/65/EU Features & Benefits Fully calibrated and ready to install Mass flow measurements Fast response Accuracy as a percent of reading Low pressure drop
Datasheet
Datasheet Summary
Powered by GS/AI

The OEM Mass Flow Sensor 840522 from TSI Incorporated is designed for embedded applications, specifically calibrated for oxygen measurement. It offers a flow range of 0 to 300 standard liters per minute and provides an accuracy of ±2% of reading ±0.05 L/min at 21 °C. The sensor operates within a temperature range of 0 to 50 °C and has a pressure drop of 12 cm H,ÇÇO at maximum flow. With a fast response time of 5 milliseconds, it is suitable for dynamic flow measurements. The output signals include a non-linear voltage output of 0 to 2.5 VDC across two channels for flow measurement and a similar output for temperature. The sensor requires a regulated input voltage of 5 VDC ±5% and consumes 0.8 watts at full-scale flow. It features an I²C communication interface for EEPROM and meets RoHS compliance standards. This sensor is fully calibrated and ready for installation, making it a practical choice for applications in medical equipment, anesthesia systems, and gas flow systems.

Datasheet Summary
Powered by GS/AI

The OEM Mass Flow Sensor 840522 from TSI Incorporated is designed for embedded applications, specifically calibrated for oxygen measurement. It offers a flow range of 0 to 300 standard liters per minute and provides an accuracy of ±2% of reading ±0.05 L/min at 21 °C. The sensor operates within a temperature range of 0 to 50 °C and has a pressure drop of 12 cm H,ÇÇO at maximum flow. With a fast response time of 5 milliseconds, it is suitable for dynamic flow measurements. The output signals include a non-linear voltage output of 0 to 2.5 VDC across two channels for flow measurement and a similar output for temperature. The sensor requires a regulated input voltage of 5 VDC ±5% and consumes 0.8 watts at full-scale flow. It features an I²C communication interface for EEPROM and meets RoHS compliance standards. This sensor is fully calibrated and ready for installation, making it a practical choice for applications in medical equipment, anesthesia systems, and gas flow systems.

Suppliers

Company
Product
Description
Supplier Links
OEM Mass Flow Sensor 840522 - 840522 - TSI Incorporated
Shoreview, MN, United States
OEM Mass Flow Sensor 840522
840522
OEM Mass Flow Sensor 840522 840522
OEM Mass Flow Sensor that can be calibrated for O2 with accuracy of ±2% of reading ±0.05 L/min @ 21 °C. Our flow measurement design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development. Sensor Specifications Calibration: O2 Flow range: 0 to 300 standard L/min Accuracy*: ±2.5% of reading ±0.05 L/min @ 21 °C (*Consult TSI for complete product specifications. Specifications are subject to change without notice.) Temperature range: 0 to 50 °C Pressure drop: 12 cm H2O at 300 L/min Response time: 5 msec (0 to 63% of full-scale flow) Output signals flow: 0 to 2.5 VDC non-linear, 2 channels Output signal temperature: 0 to 2.5 VDC non-linear Input voltage: 5 VDC ±5%, regulated, 3.3 VDC eeprom Power consumption: 0.8 watts at full-scale flow Mating connector: Molex 51110-1060 (Wire) or Molex 87568-1074/87568-107 3 (IDC) Eeprom interface: I2C communication Meets RoHS Directive 2011/65/EU Features & Benefits Fully calibrated and ready to install Mass flow measurements Fast response Accuracy as a percent of reading Low pressure drop

OEM Mass Flow Sensor that can be calibrated for O2 with accuracy of ±2% of reading ±0.05 L/min @ 21 °C.

Our flow measurement design team can develop the precise mechanical configuration, performance characteristics, and electronic interface you need to optimize your design. The exceptional performance of these embedded flow sensors can enhance your product's performance and improve the time to market on new product development.

Sensor Specifications

  • Calibration: O2
  • Flow range: 0 to 300 standard L/min
  • Accuracy*: ±2.5% of reading ±0.05 L/min @ 21 °C (*Consult TSI for complete product specifications. Specifications are subject to change without notice.)
  • Temperature range: 0 to 50 °C
  • Pressure drop: 12 cm H2O at 300 L/min
  • Response time: 5 msec (0 to 63% of full-scale flow)
  • Output signals flow: 0 to 2.5 VDC non-linear, 2 channels
  • Output signal temperature: 0 to 2.5 VDC non-linear
  • Input voltage: 5 VDC ±5%, regulated, 3.3 VDC eeprom
  • Power consumption: 0.8 watts at full-scale flow
  • Mating connector: Molex 51110-1060 (Wire) or Molex 87568-1074/87568-1073 (IDC)
  • Eeprom interface: I2C communication
  • Meets RoHS Directive 2011/65/EU

Features & Benefits

  • Fully calibrated and ready to install
  • Mass flow measurements
  • Fast response
  • Accuracy as a percent of reading
  • Low pressure drop
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Flow Meters
Product Number 840522
Product Name OEM Mass Flow Sensor 840522
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - 84250-000 - TE Connectivity
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details
CHIPREG MFC - 40M0051CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details
CALIBRATION COLUMNS - CG-PVDF250-E - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details