21008 -- WIDEFIELD MICROSCOPY 20/80 BEAMSPLITTER
Chroma Technology Corp.
Widefield Microscopy 20/80 Beamsplitter
21008
Description
Type: Dichroic Beamsplitter
Description
Type: Dichroic Beamsplitter
Suppliers
Widefield Microscopy 20/80 Beamsplitter
21008
Type: Dichroic Beamsplitter
- Type: Dichroic Beamsplitter
Supplier's Site
Technical Specifications
|
Product Category
|
Plate Beamsplitters |
|
Product Number
|
21008 |
|
Product Name
|
Widefield Microscopy 20/80 Beamsplitter |
|
Beamsplitter Incidence
|
45° Incidence
|
Unlock Full Specs
to access all available technical data
Similar Products
ORAFOL Fresnel Optics GmbH
Beamsplitter Shape
Rectangular
View Details
Thickness
2 mm (0.0787 inch)
Wedged
Wedged
Wavelength Range
250 to 2500 nm (2500 to 25000 Å)
View Details
Beamsplitter Incidence
45° Incidence
Beamsplitter Diameter, Side Length, or Rectangular Length
25.2 mm (0.9921 inch)
Rectangular Width
35.6 mm (1.4 inch)
View Details
Beamsplitter Incidence
45° Incidence
Beamsplitter Coating
Antireflection Coating
Coating Type
Partial Reflective
View Details