Chroma Systems Solutions, Inc. LCR Meter 1920

Description
The 1920 is a 1 MHz LCR Meter from Quadtech. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Measurement Parameters Frequency Range 20 Hz to 1MHz 0.1% Basic Measurement Accuracy Measurement Speeds Up to 40/sec DC Resistance Measurements Monitoring of DUT Voltage and Current 5 Digit Measurement Resolution Programmable DC Bias Voltage, 0-2V Constant Voltage (Voltage Leveling) IEEE-488, RS-232 & Handler Interfaces, all Standard Open/Short Zeroing & Cable Compensation Load Correction 14 Pass/Fail Bins Keypad Lockout Specifications Test Frequency: Range: 20Hz to 1MHz, Continuous Resolution: 1Hz from 20Hz to 1kHz, 4 digits >1kHz Accuracy: ± (0.02% +0.02 Hz) Measurement Speed: Speed: Accuracy Setting 40 meas/sec: Low, No Display 25 meas/sec: Low 10 meas/sec: Medium 1 meas/sec: High Ranging: Automatic, Range Hold or user selectable Trigger: Internal (automatic) External (via RS-232, IEEE-488.2 or Handler) Manual Source Impedance: 5ω, 25ω, 50ω, 100ω AC Test Signal: Voltage: 20mV-1.0V (open circuit), 5mV steps DC Bias Voltage: Internal: 0 to 2V in 1mV steps Display: LCD Display with backlight Pass/Fail and status indicators Results Formats: Engineering or scientific format %Deviation from nominal of primary parameter Deviation from nominal of primary parameter Pass/Fail No Display Mode for maximum throughput Sequencing: Displays up to 6 sequential test results, primary and/or secondary Standard Interfaces: IEEE-488.2, RS-232, Handler Measurement Delay: Programmable from 0 to 1000ms in 1ms steps Averaging: Programmable from 1 to 1000 Median Value: Averaged over last three measurements Setup Storage: 30 Single Tests 10 Sequential (6 tests in each) Other: Constant Voltage Mode (voltage leveling) Cable Compensation (1M, 2M, no cable) Open/Short Zeroing Distortion Check Calibration: Recommended interval 1 year NIST traceable calibration Built-in automatic calibration procedure Usage & Cal Data: Displays last calibration date, standard values used in calibration Self Test: Verifies critical instrument operation at power-up or when selected from menu Test Terminals: Front panel, four terminal (BNC) Optional Test Fixtures Available Mechanical: Bench mount with tilt bail Rack mount kit optional Dimensions: (w x h x d): 17 x 5.25 x 16 in (432 x 133 x 406 mm) Environmental: Meets MIL-28800E, Type 3, Class 5, Style E & F Operating: 0° to +50°C Humidity: < 75% for 11° to 30°C operating Storage: -40° to +71° C Power: 100-240 VAC 50/60 Hz, 100 W Max Applications Fast Production Testing of LCR Components and Materials AC Impedance & DC Resistance Measurements Component Characterization Over a Wide Frequency Range Component Screening, Evaluation and Design The 1920 is a high performance LCR Meter designed to perform fast, automated impedance measurements on a variety of electronic components and materials. The instrument has a basic accuracy specification of 0.1% for accurate test results over a wide frequency range, from 20 Hz to 1 MHz. Besides 15 impedance parameters the 1920 is also capable of measuring DC resistance as well as monitoring the voltage across or current through the device under test. The unit incorporates a distinctive sequence test mode, allowing up to 6 uniquely different tests to be performed quickly on a single start command. Additionally, the 1920 includes IEEE-488, RS-232, and handler interfaces, all standard. 20 Measurement Parameters Measure and display any two of 15 impedance parameters simultaneously, with a basic accuracy of 0.1%. Additionally, the 1920 can measure the DC resistance, or display the current through or voltage across a test device ensuring the operator of the real test conditions. Wide Frequency Over 27,000 user programmable test frequencies to fully characterize devices over the range of 20 Hz to 1 MHz. Automatic Test Sequencing For increased productivity and throughput the 1920 can perform up to six different tests in sequence with a single push of the start button. Each test can have different measurement parameters, test conditions and limits. DC Bias Voltage The instruments internal DC bias voltage source, programmable from 0 to 2 V in 1 mV steps, allows capacitors to be tested under real DC bias conditions. Setup Storage/Recall The test operator has the ability to store and recall, from internal memory, up to 30 single test setups and 10 sequential setups (six tests in sequence). The front panel can be locked out, with password protection, to ensure that procedures are run the same way every time. Load Correction Substantially improves instrument accuracy by allowing the operator to specify the value of a known standard, measure it, and apply a correction to ongoing measurements. Programmable Source Impedance The operator is able to set instrument source impedance at 5, 25, 50 or 100 ohms, an important feature when comparing measurements to those made on other testers. Measurement results can vary substantially based solely on the source impedance of the tester being used.
Datasheet
Description
The 1920 is a 1 MHz LCR Meter from Quadtech. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Measurement Parameters Frequency Range 20 Hz to 1MHz 0.1% Basic Measurement Accuracy Measurement Speeds Up to 40/sec DC Resistance Measurements Monitoring of DUT Voltage and Current 5 Digit Measurement Resolution Programmable DC Bias Voltage, 0-2V Constant Voltage (Voltage Leveling) IEEE-488, RS-232 & Handler Interfaces, all Standard Open/Short Zeroing & Cable Compensation Load Correction 14 Pass/Fail Bins Keypad Lockout Specifications Test Frequency: Range: 20Hz to 1MHz, Continuous Resolution: 1Hz from 20Hz to 1kHz, 4 digits >1kHz Accuracy: ± (0.02% +0.02 Hz) Measurement Speed: Speed: Accuracy Setting 40 meas/sec: Low, No Display 25 meas/sec: Low 10 meas/sec: Medium 1 meas/sec: High Ranging: Automatic, Range Hold or user selectable Trigger: Internal (automatic) External (via RS-232, IEEE-488.2 or Handler) Manual Source Impedance: 5ω, 25ω, 50ω, 100ω AC Test Signal: Voltage: 20mV-1.0V (open circuit), 5mV steps DC Bias Voltage: Internal: 0 to 2V in 1mV steps Display: LCD Display with backlight Pass/Fail and status indicators Results Formats: Engineering or scientific format %Deviation from nominal of primary parameter Deviation from nominal of primary parameter Pass/Fail No Display Mode for maximum throughput Sequencing: Displays up to 6 sequential test results, primary and/or secondary Standard Interfaces: IEEE-488.2, RS-232, Handler Measurement Delay: Programmable from 0 to 1000ms in 1ms steps Averaging: Programmable from 1 to 1000 Median Value: Averaged over last three measurements Setup Storage: 30 Single Tests 10 Sequential (6 tests in each) Other: Constant Voltage Mode (voltage leveling) Cable Compensation (1M, 2M, no cable) Open/Short Zeroing Distortion Check Calibration: Recommended interval 1 year NIST traceable calibration Built-in automatic calibration procedure Usage & Cal Data: Displays last calibration date, standard values used in calibration Self Test: Verifies critical instrument operation at power-up or when selected from menu Test Terminals: Front panel, four terminal (BNC) Optional Test Fixtures Available Mechanical: Bench mount with tilt bail Rack mount kit optional Dimensions: (w x h x d): 17 x 5.25 x 16 in (432 x 133 x 406 mm) Environmental: Meets MIL-28800E, Type 3, Class 5, Style E & F Operating: 0° to +50°C Humidity: < 75% for 11° to 30°C operating Storage: -40° to +71° C Power: 100-240 VAC 50/60 Hz, 100 W Max Applications Fast Production Testing of LCR Components and Materials AC Impedance & DC Resistance Measurements Component Characterization Over a Wide Frequency Range Component Screening, Evaluation and Design The 1920 is a high performance LCR Meter designed to perform fast, automated impedance measurements on a variety of electronic components and materials. The instrument has a basic accuracy specification of 0.1% for accurate test results over a wide frequency range, from 20 Hz to 1 MHz. Besides 15 impedance parameters the 1920 is also capable of measuring DC resistance as well as monitoring the voltage across or current through the device under test. The unit incorporates a distinctive sequence test mode, allowing up to 6 uniquely different tests to be performed quickly on a single start command. Additionally, the 1920 includes IEEE-488, RS-232, and handler interfaces, all standard. 20 Measurement Parameters Measure and display any two of 15 impedance parameters simultaneously, with a basic accuracy of 0.1%. Additionally, the 1920 can measure the DC resistance, or display the current through or voltage across a test device ensuring the operator of the real test conditions. Wide Frequency Over 27,000 user programmable test frequencies to fully characterize devices over the range of 20 Hz to 1 MHz. Automatic Test Sequencing For increased productivity and throughput the 1920 can perform up to six different tests in sequence with a single push of the start button. Each test can have different measurement parameters, test conditions and limits. DC Bias Voltage The instruments internal DC bias voltage source, programmable from 0 to 2 V in 1 mV steps, allows capacitors to be tested under real DC bias conditions. Setup Storage/Recall The test operator has the ability to store and recall, from internal memory, up to 30 single test setups and 10 sequential setups (six tests in sequence). The front panel can be locked out, with password protection, to ensure that procedures are run the same way every time. Load Correction Substantially improves instrument accuracy by allowing the operator to specify the value of a known standard, measure it, and apply a correction to ongoing measurements. Programmable Source Impedance The operator is able to set instrument source impedance at 5, 25, 50 or 100 ohms, an important feature when comparing measurements to those made on other testers. Measurement results can vary substantially based solely on the source impedance of the tester being used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 1920
The 1920 is a 1 MHz LCR Meter from Quadtech. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 20 Measurement Parameters Frequency Range 20 Hz to 1MHz 0.1% Basic Measurement Accuracy Measurement Speeds Up to 40/sec DC Resistance Measurements Monitoring of DUT Voltage and Current 5 Digit Measurement Resolution Programmable DC Bias Voltage, 0-2V Constant Voltage (Voltage Leveling) IEEE-488, RS-232 & Handler Interfaces, all Standard Open/Short Zeroing & Cable Compensation Load Correction 14 Pass/Fail Bins Keypad Lockout Specifications Test Frequency: Range: 20Hz to 1MHz, Continuous Resolution: 1Hz from 20Hz to 1kHz, 4 digits >1kHz Accuracy: ± (0.02% +0.02 Hz) Measurement Speed: Speed: Accuracy Setting 40 meas/sec: Low, No Display 25 meas/sec: Low 10 meas/sec: Medium 1 meas/sec: High Ranging: Automatic, Range Hold or user selectable Trigger: Internal (automatic) External (via RS-232, IEEE-488.2 or Handler) Manual Source Impedance: 5ω, 25ω, 50ω, 100ω AC Test Signal: Voltage: 20mV-1.0V (open circuit), 5mV steps DC Bias Voltage: Internal: 0 to 2V in 1mV steps Display: LCD Display with backlight Pass/Fail and status indicators Results Formats: Engineering or scientific format %Deviation from nominal of primary parameter Deviation from nominal of primary parameter Pass/Fail No Display Mode for maximum throughput Sequencing: Displays up to 6 sequential test results, primary and/or secondary Standard Interfaces: IEEE-488.2, RS-232, Handler Measurement Delay: Programmable from 0 to 1000ms in 1ms steps Averaging: Programmable from 1 to 1000 Median Value: Averaged over last three measurements Setup Storage: 30 Single Tests 10 Sequential (6 tests in each) Other: Constant Voltage Mode (voltage leveling) Cable Compensation (1M, 2M, no cable) Open/Short Zeroing Distortion Check Calibration: Recommended interval 1 year NIST traceable calibration Built-in automatic calibration procedure Usage & Cal Data: Displays last calibration date, standard values used in calibration Self Test: Verifies critical instrument operation at power-up or when selected from menu Test Terminals: Front panel, four terminal (BNC) Optional Test Fixtures Available Mechanical: Bench mount with tilt bail Rack mount kit optional Dimensions: (w x h x d): 17 x 5.25 x 16 in (432 x 133 x 406 mm) Environmental: Meets MIL-28800E, Type 3, Class 5, Style E & F Operating: 0° to +50°C Humidity: < 75% for 11° to 30°C operating Storage: -40° to +71° C Power: 100-240 VAC 50/60 Hz, 100 W Max Applications Fast Production Testing of LCR Components and Materials AC Impedance & DC Resistance Measurements Component Characterization Over a Wide Frequency Range Component Screening, Evaluation and Design The 1920 is a high performance LCR Meter designed to perform fast, automated impedance measurements on a variety of electronic components and materials. The instrument has a basic accuracy specification of 0.1% for accurate test results over a wide frequency range, from 20 Hz to 1 MHz. Besides 15 impedance parameters the 1920 is also capable of measuring DC resistance as well as monitoring the voltage across or current through the device under test. The unit incorporates a distinctive sequence test mode, allowing up to 6 uniquely different tests to be performed quickly on a single start command. Additionally, the 1920 includes IEEE-488, RS-232, and handler interfaces, all standard. 20 Measurement Parameters Measure and display any two of 15 impedance parameters simultaneously, with a basic accuracy of 0.1%. Additionally, the 1920 can measure the DC resistance, or display the current through or voltage across a test device ensuring the operator of the real test conditions. Wide Frequency Over 27,000 user programmable test frequencies to fully characterize devices over the range of 20 Hz to 1 MHz. Automatic Test Sequencing For increased productivity and throughput the 1920 can perform up to six different tests in sequence with a single push of the start button. Each test can have different measurement parameters, test conditions and limits. DC Bias Voltage The instruments internal DC bias voltage source, programmable from 0 to 2 V in 1 mV steps, allows capacitors to be tested under real DC bias conditions. Setup Storage/Recall The test operator has the ability to store and recall, from internal memory, up to 30 single test setups and 10 sequential setups (six tests in sequence). The front panel can be locked out, with password protection, to ensure that procedures are run the same way every time. Load Correction Substantially improves instrument accuracy by allowing the operator to specify the value of a known standard, measure it, and apply a correction to ongoing measurements. Programmable Source Impedance The operator is able to set instrument source impedance at 5, 25, 50 or 100 ohms, an important feature when comparing measurements to those made on other testers. Measurement results can vary substantially based solely on the source impedance of the tester being used.

The 1920 is a 1 MHz LCR Meter from Quadtech. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • 20 Measurement Parameters
  • Frequency Range 20 Hz to 1MHz
  • 0.1% Basic Measurement Accuracy
  • Measurement Speeds Up to 40/sec
  • DC Resistance Measurements
  • Monitoring of DUT Voltage and Current
  • 5 Digit Measurement Resolution
  • Programmable DC Bias Voltage, 0-2V
  • Constant Voltage (Voltage Leveling)
  • IEEE-488, RS-232 & Handler Interfaces, all Standard
  • Open/Short Zeroing & Cable Compensation
  • Load Correction
  • 14 Pass/Fail Bins
  • Keypad Lockout

Specifications

Test Frequency:

  • Range: 20Hz to 1MHz, Continuous
  • Resolution: 1Hz from 20Hz to 1kHz,
  • 4 digits >1kHz
  • Accuracy: ± (0.02% +0.02 Hz)

Measurement Speed:

  • Speed: Accuracy Setting
  • 40 meas/sec: Low, No Display
  • 25 meas/sec: Low
  • 10 meas/sec: Medium
  • 1 meas/sec: High

Ranging:

  • Automatic, Range Hold or user selectable

Trigger:

  • Internal (automatic)
  • External (via RS-232, IEEE-488.2 or Handler)
  • Manual

Source Impedance:

  • 5Ω, 25Ω, 50Ω, 100Ω

AC Test Signal:

  • Voltage: 20mV-1.0V (open circuit), 5mV steps

DC Bias Voltage:

  • Internal: 0 to 2V in 1mV steps

Display:

  • LCD Display with backlight
  • Pass/Fail and status indicators

Results Formats:

  • Engineering or scientific format
  • %Deviation from nominal of primary parameter
  • Deviation from nominal of primary parameter
  • Pass/Fail
  • No Display Mode for maximum throughput

Sequencing:

  • Displays up to 6 sequential test results, primary and/or secondary

Standard Interfaces:

  • IEEE-488.2, RS-232, Handler

Measurement Delay:

  • Programmable from 0 to 1000ms in 1ms steps

Averaging:

  • Programmable from 1 to 1000

Median Value:

  • Averaged over last three measurements

Setup Storage:

  • 30 Single Tests
  • 10 Sequential (6 tests in each)

Other:

  • Constant Voltage Mode (voltage leveling)
  • Cable Compensation (1M, 2M, no cable)
  • Open/Short Zeroing
  • Distortion Check

Calibration:

  • Recommended interval 1 year
  • NIST traceable calibration
  • Built-in automatic calibration procedure

Usage & Cal Data:

  • Displays last calibration date, standard values used in calibration

Self Test:

  • Verifies critical instrument operation at power-up or when selected from menu

Test Terminals:

  • Front panel, four terminal (BNC)
  • Optional Test Fixtures Available

Mechanical:

  • Bench mount with tilt bail
  • Rack mount kit optional

Dimensions:

  • (w x h x d): 17 x 5.25 x 16 in (432 x 133 x 406 mm)

Environmental:

  • Meets MIL-28800E, Type 3, Class 5, Style E & F
  • Operating: 0° to +50°C
  • Humidity: < 75% for 11° to 30°C operating
  • Storage: -40° to +71° C

Power:

  • 100-240 VAC 50/60 Hz, 100 W Max

Applications

  • Fast Production Testing of LCR Components and Materials
  • AC Impedance & DC Resistance Measurements
  • Component Characterization Over a Wide Frequency Range
  • Component Screening, Evaluation and Design

The 1920 is a high performance LCR Meter designed to perform fast, automated impedance measurements on a variety of electronic components and materials. The instrument has a basic accuracy specification of 0.1% for accurate test results over a wide frequency range, from 20 Hz to 1 MHz. Besides 15 impedance parameters the 1920 is also capable of measuring DC resistance as well as monitoring the voltage across or current through the device under test. The unit incorporates a distinctive sequence test mode, allowing up to 6 uniquely different tests to be performed quickly on a single start command. Additionally, the 1920 includes IEEE-488, RS-232, and handler interfaces, all standard.

20 Measurement Parameters
Measure and display any two of 15 impedance parameters simultaneously, with a basic accuracy of 0.1%. Additionally, the 1920 can measure the DC resistance, or display the current through or voltage across a test device ensuring the operator of the real test conditions.

Wide Frequency
Over 27,000 user programmable test frequencies to fully characterize devices over the range of 20 Hz to 1 MHz.

Automatic Test Sequencing
For increased productivity and throughput the 1920 can perform up to six different tests in sequence with a single push of the start button. Each test can have different measurement parameters, test conditions and limits.

DC Bias Voltage
The instruments internal DC bias voltage source, programmable from 0 to 2 V in 1 mV steps, allows capacitors to be tested under real DC bias conditions.

Setup Storage/Recall
The test operator has the ability to store and recall, from internal memory, up to 30 single test setups and 10 sequential setups (six tests in sequence). The front panel can be locked out, with password protection, to ensure that procedures are run the same way every time.

Load Correction
Substantially improves instrument accuracy by allowing the operator to specify the value of a known standard, measure it, and apply a correction to ongoing measurements.

Programmable Source Impedance
The operator is able to set instrument source impedance at 5, 25, 50 or 100 ohms, an important feature when comparing measurements to those made on other testers. Measurement results can vary substantially based solely on the source impedance of the tester being used.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 1920
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Precision Impedance Analyzer - 6510B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 OEM -  - Red Pitaya, d.o.o.
Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details