Multi-Tech Systems, Inc. 19-inch 1U Rackmount for Gateways, Modems and Routers BA Rack

Description
MultiTech's 1U high 19" equipment shelf saves space by allowing you to rackmount one or two standalone MultiVOIP 2-port gateways, modems, and other legacy products among existing networking equipment. The sturdy rack provides ventilation for telecommunications devices. KEY BENEFITS Saves space and offers mounting options Offers secure support for up to two devices FEATURES Holds two BA-style chassis Heavy duty construction
Description
MultiTech's 1U high 19" equipment shelf saves space by allowing you to rackmount one or two standalone MultiVOIP 2-port gateways, modems, and other legacy products among existing networking equipment. The sturdy rack provides ventilation for telecommunications devices. KEY BENEFITS Saves space and offers mounting options Offers secure support for up to two devices FEATURES Holds two BA-style chassis Heavy duty construction

Suppliers

Company
Product
Description
Supplier Links
19-inch 1U Rackmount for Gateways, Modems and Routers - BA Rack - Multi-Tech Systems, Inc.
Mounds View, MN, USA
19-inch 1U Rackmount for Gateways, Modems and Routers
BA Rack
19-inch 1U Rackmount for Gateways, Modems and Routers BA Rack
MultiTech's 1U high 19" equipment shelf saves space by allowing you to rackmount one or two standalone MultiVOIP 2-port gateways, modems, and other legacy products among existing networking equipment. The sturdy rack provides ventilation for telecommunications devices. KEY BENEFITS Saves space and offers mounting options Offers secure support for up to two devices FEATURES Holds two BA-style chassis Heavy duty construction

MultiTech's 1U high 19" equipment shelf saves space by allowing you to rackmount one or two standalone MultiVOIP 2-port gateways, modems, and other legacy products among existing networking equipment. The sturdy rack provides ventilation for telecommunications devices.

KEY BENEFITS

  • Saves space and offers mounting options
  • Offers secure support for up to two devices

FEATURES

  • Holds two BA-style chassis
  • Heavy duty construction
Supplier's Site

Technical Specifications

  Multi-Tech Systems, Inc.
Product Category Industrial Chassis and Card Cages
Product Number BA Rack
Product Name 19-inch 1U Rackmount for Gateways, Modems and Routers
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020BP-50B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Rackmount Modem Card Cage - CC1600-Series - Multi-Tech Systems, Inc.
Specs
Product Type Card Cage
Mounting Style Rack-mount
19" Width 19''
View Details