The DSCP62 is a thermocouple-to-DC current/voltage converter with an auxiliary relay output for alarm or control functions. It supports thermocouple types J, K, E, N, S, R, B, and T, with configurable input ranges and output types including 0-20mA, 4-20mA, 0-5VDC, 1-5VDC, 0-10VDC, and 10-0VDC. It features 1500Vrms galvanic isolation, 14-bit resolution, and better than ±0.1% accuracy. Configuration is set via dip-switches, and power is supplied from 19.2 to 30VDC. The device mounts on a 35mm DIN rail with a compact housing measuring 6.2mm × 93.1mm × 102.5mm and uses spring-cage clamp connections. It operates from −20°C to +65°C, meets EN61000-6-2 and EN61000-6-4 standards, and is CE compliant.
Each DSCP62 Thermocouple Converter provides a single channel of thermocouple input which is amplified, linearized and converted to a high-level current or voltage output. Thermocouple type, measurement range, filter, output type and range, and fault indication may be configured by dip-switch. An auxiliary relay output is provided to generate an alarm or act as a thermostat. Power can be applied directly to the converter's terminals or through a DIN rail mounted bus connector accessory, eliminating the need to wire power to each individual converter.
| Dataforth Corporation | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | DSCP62 |
| Product Name | Thermocouple-to-DC Current/Voltage Converter with Relay Output |
| Signal Conditioning | Thermocouple Input to Current or Voltage Output |
| Form Factor | DIN Rail |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | None |
| Filter / Amplifier | Amplifier |