The MAQ20-MVDN is an 8-channel differential analog input module designed for precise measurement of millivolt signals in industrial and test applications. It supports five user-selectable input ranges: ±50mV, ±100mV, ±250mV, ±1.0V, and ±2.0V. Each channel is individually configurable for range, alarm limits, and averaging, with hardware low-pass filtering for 50Hz and 60Hz rejection. The module provides 1500Vrms isolation between input and bus, and each channel is protected against continuous 240Vrms overload. Input connections use a pluggable terminal block with shield termination positions. It operates from a +24VDC supply, draws 30mA, and scans at 200 channels per second. Dimensions are 114.6mm x 15.3mm x 82.8mm. It is certified for heavy industrial CE, UL/cUL Class I, Division 2, Groups A, B, C, D (File E232858), and is RoHS III compliant. ATEX compliance is pending.
MAQ20 voltage and current analog input modules interface to a wide range of volt, millivolt, and milliamp sensors and equipment used in industrial and test and measurement applications. They offer 8-channel differential input or 16- channel single-ended input for precise measurement of voltage and current signals. All channels are individually configurable for range, alarm limits, and averaging to match the most demanding applications. High, Low, High-High and Low-Low alarms provide essential monitoring and warning functions to ensure optimum process flow and fail-safe operation. Hardware low-pass filtering in each channel provides rejection of 50 and 60Hz line frequencies. Field I/O connections are made through a pluggable terminal block with four positions provided for the termination of wiring shields.
Input-to-bus isolation is a robust 1500Vrms and each individual channel is protected up to 240Vrms continuous overload in case of inadvertent wiring errors. Overloaded channels do not adversely affect other channels in the module, thereby preserving data integrity.
Channels in a module can be selectively enabled for scanning. All channels are enabled by default; however, non-used channels can be disabled to increase the sampling rate of enabled channels.
Input ranges are selectable on a per-channel basis. The MAQ20-MVDN, -VDN, and -VSN modules have five user selectable input ranges; the MAQ20- IDN and -ISN modules have two. Over-range and under-range up to 2% beyond the specified input values is allowed, and accuracy is guaranteed to ±f.s.
Cables to interface 8B backpanels to the MAQ20-VSN module are available; the 8B modules and backpanel assembly provide 1500Vrms channel-tochannel isolation.
Now with OPC Open Platform Communications usability. OPC is also referred to as Open Productivity and Connectivity.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | MAQ20-MVDN |
| Product Name | Analog Input Module; mV, Differential, 8-ch |
| Data Acquisition | Input Module |
| Form Factor | DIN Rail |
| User Interface | None |
| Application | General Lab & Industrial |
| Agency Approval | Heavy Industrial CE, ATEX Pending UL/CUL Class I, Division 2, Groups A, B, C, D Pending |