Chroma Group AC DC Electronic Load 63802

Description
The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W Current: 0-18Arms (54 Apeak) Voltage: 50-350Vrms (500 Vpeak) Frequency: 45 to 440 Hz, DC Crest Factor Range: 1.414 ~ 5.0 Power Factor Range: 0 ~ 1 lead or lag (Rectified mode) Parallel/3-Phase Function CC, CR, CV, CP for DC Loading Constant & Rectified Load Modes for AC Loading Analog Voltage & Current Monitor Timing Measurement for Battery, UPS, Fuse and Breaker tests Measurement: V, I, PF, CF, P, Q, S, F, R, Ip+/- and THDv Short circuit simulation Full Protection: OP, OC, OT protection and OV alarm GPIB & RS-232 interfaces Chroma's 63800 Series AC/DC Electronic Loads are designed for testing uninterruptible power supplies(UPS), Off-Grid Inverters, AC sources and other power devices such as switches, circuit breakers, fuses and connectors. The Chroma 63800 Loads can simulate load conditions under high crest factor and varying power factors with real time compensation even when the voltage waveform is distorted. This special feature provides real world simulation capability and prevents overstressing thereby giving reliable and unbiased test results. The 63800's state of the art designed uses DSP technology to simulate non-linear rectified loads in a unique RLC operation mode. This mode improves stability by detecting the impedance of the UUT and dynamically adjusting the load's control bandwidth to ensure system stability. Comprehensive measurements allow users to monitor the output performance of UUT. Additionally, voltage & current signals can be routed to an oscilloscope through analog outputs. The instrument's GPIB/RS232 interface options provide remote control & monitor for system integration. In addition, built-in digital outputs may be used to control external relays for short circuit (crowbar) testing. Chroma's 63800 Loads also feature fan speed control ensuring low acoustic noise. The diagnosis/protection functions include selfdiagnosis routines and protection against overpower, over-current, over-voltage and overtemperature.
Datasheet
Description
The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W Current: 0-18Arms (54 Apeak) Voltage: 50-350Vrms (500 Vpeak) Frequency: 45 to 440 Hz, DC Crest Factor Range: 1.414 ~ 5.0 Power Factor Range: 0 ~ 1 lead or lag (Rectified mode) Parallel/3-Phase Function CC, CR, CV, CP for DC Loading Constant & Rectified Load Modes for AC Loading Analog Voltage & Current Monitor Timing Measurement for Battery, UPS, Fuse and Breaker tests Measurement: V, I, PF, CF, P, Q, S, F, R, Ip+/- and THDv Short circuit simulation Full Protection: OP, OC, OT protection and OV alarm GPIB & RS-232 interfaces Chroma's 63800 Series AC/DC Electronic Loads are designed for testing uninterruptible power supplies(UPS), Off-Grid Inverters, AC sources and other power devices such as switches, circuit breakers, fuses and connectors. The Chroma 63800 Loads can simulate load conditions under high crest factor and varying power factors with real time compensation even when the voltage waveform is distorted. This special feature provides real world simulation capability and prevents overstressing thereby giving reliable and unbiased test results. The 63800's state of the art designed uses DSP technology to simulate non-linear rectified loads in a unique RLC operation mode. This mode improves stability by detecting the impedance of the UUT and dynamically adjusting the load's control bandwidth to ensure system stability. Comprehensive measurements allow users to monitor the output performance of UUT. Additionally, voltage & current signals can be routed to an oscilloscope through analog outputs. The instrument's GPIB/RS232 interface options provide remote control & monitor for system integration. In addition, built-in digital outputs may be used to control external relays for short circuit (crowbar) testing. Chroma's 63800 Loads also feature fan speed control ensuring low acoustic noise. The diagnosis/protection functions include selfdiagnosis routines and protection against overpower, over-current, over-voltage and overtemperature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Electronic Load - 63802 - ValueTronics International, Inc.
Elgin, IL, USA
AC DC Electronic Load
63802
AC DC Electronic Load 63802
The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W Current: 0-18Arms (54 Apeak) Voltage: 50-350Vrms (500 Vpeak) Frequency: 45 to 440 Hz, DC Crest Factor Range: 1.414 ~ 5.0 Power Factor Range: 0 ~ 1 lead or lag (Rectified mode) Parallel/3-Phase Function CC, CR, CV, CP for DC Loading Constant & Rectified Load Modes for AC Loading Analog Voltage & Current Monitor Timing Measurement for Battery, UPS, Fuse and Breaker tests Measurement: V, I, PF, CF, P, Q, S, F, R, Ip+/- and THDv Short circuit simulation Full Protection: OP, OC, OT protection and OV alarm GPIB & RS-232 interfaces Chroma's 63800 Series AC/DC Electronic Loads are designed for testing uninterruptible power supplies(UPS), Off-Grid Inverters, AC sources and other power devices such as switches, circuit breakers, fuses and connectors. The Chroma 63800 Loads can simulate load conditions under high crest factor and varying power factors with real time compensation even when the voltage waveform is distorted. This special feature provides real world simulation capability and prevents overstressing thereby giving reliable and unbiased test results. The 63800's state of the art designed uses DSP technology to simulate non-linear rectified loads in a unique RLC operation mode. This mode improves stability by detecting the impedance of the UUT and dynamically adjusting the load's control bandwidth to ensure system stability. Comprehensive measurements allow users to monitor the output performance of UUT. Additionally, voltage & current signals can be routed to an oscilloscope through analog outputs. The instrument's GPIB/RS232 interface options provide remote control & monitor for system integration. In addition, built-in digital outputs may be used to control external relays for short circuit (crowbar) testing. Chroma's 63800 Loads also feature fan speed control ensuring low acoustic noise. The diagnosis/protection functions include selfdiagnosis routines and protection against overpower, over-current, over-voltage and overtemperature.

The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 1800W
  • Current: 0-18Arms (54 Apeak)
  • Voltage: 50-350Vrms (500 Vpeak)
  • Frequency: 45 to 440 Hz, DC
  • Crest Factor Range: 1.414 ~ 5.0
  • Power Factor Range: 0 ~ 1 lead or lag (Rectified mode)
  • Parallel/3-Phase Function
  • CC, CR, CV, CP for DC Loading
  • Constant & Rectified Load Modes for AC Loading
  • Analog Voltage & Current Monitor
  • Timing Measurement for Battery, UPS, Fuse and Breaker tests
  • Measurement: V, I, PF, CF, P, Q, S, F, R, Ip+/- and THDv
  • Short circuit simulation
  • Full Protection: OP, OC, OT protection and OV alarm
  • GPIB & RS-232 interfaces

Chroma's 63800 Series AC/DC Electronic Loads are designed for testing uninterruptible power supplies(UPS), Off-Grid Inverters, AC sources and other power devices such as switches, circuit breakers, fuses and connectors.

The Chroma 63800 Loads can simulate load conditions under high crest factor and varying power factors with real time compensation even when the voltage waveform is distorted. This special feature provides real world simulation capability and prevents overstressing thereby giving reliable and unbiased test results.

The 63800's state of the art designed uses DSP technology to simulate non-linear rectified loads in a unique RLC operation mode. This mode improves stability by detecting the impedance of the UUT and dynamically adjusting the load's control bandwidth to ensure system stability.

Comprehensive measurements allow users to monitor the output performance of UUT. Additionally, voltage & current signals can be routed to an oscilloscope through analog outputs. The instrument's GPIB/RS232 interface options provide remote control & monitor for system integration. In addition, built-in digital outputs may be used to control external relays for short circuit (crowbar) testing.

Chroma's 63800 Loads also feature fan speed control ensuring low acoustic noise. The diagnosis/protection functions include selfdiagnosis routines and protection against overpower, over-current, over-voltage and overtemperature.

Supplier's Site Datasheet
AC DC Electronic Load - 63802 - ValueTronics International, Inc.
Elgin, IL, USA
AC DC Electronic Load
63802
AC DC Electronic Load 63802
The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 1800W Current: 0-18Arms (54 Apeak, continue) Voltage: 50-350Vrms (500 Vpeak) Frequency: 45-440 Hz, DC Crest Factor Range: 1.414 ~ 5.0 Power Factor Range: 0 ~ 1 lead or lag (Rectified mode) Parallel / 3-Phase Function CC, CR, CV, CP for DC Loading Constant & Rectified Load Modes for AC Loading Analog Voltage & Current Monitor Timing Measurement for Battery, UPS, Fuse and Breaker tests Measurement: V, I, PF, CF, P, Q, S, F, R, Ip+/- and THDv Short circuit simulation Full Protection: OP, OC, OT protection and OV alarm GPIB & RS-232 interfaces Chroma's 63800 Series AC/DC Electronic Loads are designed for testing Uninterruptible Power Supplies(UPS), Off-Grid Inverters, AC sources and other power devices such as switches, circuit breakers, fuses and connectors. The Chroma 63802 Load can simulate load conditions under high crest factor and varying power factors with real time compensation even when the voltage waveform is distorted. This special feature provides real world simulation capability and prevents overstressing thereby gives reliable and unbiased test results. The 63800's state of the art designed uses DSP technology to simulate non-linear rectified loads in a unique RLC operation mode. This mode improves stability by detecting the impedance of the UUT and dynamically adjusting the load's control bandwidth to ensure system stability. Comprehensive measurements allow users to monitor the output performance of UUT. Additionally, voltage & current signals can be routed to an oscilloscope through analog outputs. The instrument's GPIB/RS232 interface options provide remote control & monitor for system integration. In addition, built-in digital outputs may be used to control external relays for short circuit (crowbar) testing. Chroma's 63800 Loads also feature fan speed control ensuring low acoustic noise. The diagnosis/protection functions include selfdiagnosis routines and protection against overpower, over-current, over-voltage and overtemperature.

The 63802 is a 1.8 kW AC DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 1800W
  • Current: 0-18Arms (54 Apeak, continue)
  • Voltage: 50-350Vrms (500 Vpeak)
  • Frequency: 45-440 Hz, DC
  • Crest Factor Range: 1.414 ~ 5.0
  • Power Factor Range: 0 ~ 1 lead or lag (Rectified mode)
  • Parallel / 3-Phase Function
  • CC, CR, CV, CP for DC Loading
  • Constant & Rectified Load Modes for AC Loading
  • Analog Voltage & Current Monitor
  • Timing Measurement for Battery, UPS, Fuse and Breaker tests
  • Measurement: V, I, PF, CF, P, Q, S, F, R, Ip+/- and THDv
  • Short circuit simulation
  • Full Protection: OP, OC, OT protection and OV alarm
  • GPIB & RS-232 interfaces

Chroma's 63800 Series AC/DC Electronic Loads are designed for testing Uninterruptible Power Supplies(UPS), Off-Grid Inverters, AC sources and other power devices such as switches, circuit breakers, fuses and connectors.

The Chroma 63802 Load can simulate load conditions under high crest factor and varying power factors with real time compensation even when the voltage waveform is distorted. This special feature provides real world simulation capability and prevents overstressing thereby gives reliable and unbiased test results.

The 63800's state of the art designed uses DSP technology to simulate non-linear rectified loads in a unique RLC operation mode. This mode improves stability by detecting the impedance of the UUT and dynamically adjusting the load's control bandwidth to ensure system stability.

Comprehensive measurements allow users to monitor the output performance of UUT. Additionally, voltage & current signals can be routed to an oscilloscope through analog outputs. The instrument's GPIB/RS232 interface options provide remote control & monitor for system integration. In addition, built-in digital outputs may be used to control external relays for short circuit (crowbar) testing.

Chroma's 63800 Loads also feature fan speed control ensuring low acoustic noise. The diagnosis/protection functions include selfdiagnosis routines and protection against overpower, over-current, over-voltage and overtemperature.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63802
Product Name AC DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
Features Non-Inductive
View Details
DC Electronic Load - SLD-60-505-255 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC
View Details
Electronic Loads - 9093569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details