Chroma Group DC Electronic Load 63640-150-60

Description
The 63640-150-60 is a 400 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 150V/60A/400W Full master/slave paralleling between all load modules when increased power is needed Derated Current to 10mV User-Defined Waveforms (UDW) via DAQ’s, function generators, etc. to simulate specific current profiles and complex waveforms Digitizing Function for recording transients in voltage and current waveforms Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply Increased Programmability for multiple applications: 100 Programmable ‘Steps’ Slew Rates: .0001A/usec to 10A/usec Timing Function: for example, setting voltage and time-out values for battery discharge testing and similar applications Dynamic Sweep Function (for testing ATX power supplies) The Chroma 63640 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data. Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.
Datasheet
Description
The 63640-150-60 is a 400 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 150V/60A/400W Full master/slave paralleling between all load modules when increased power is needed Derated Current to 10mV User-Defined Waveforms (UDW) via DAQ’s, function generators, etc. to simulate specific current profiles and complex waveforms Digitizing Function for recording transients in voltage and current waveforms Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply Increased Programmability for multiple applications: 100 Programmable ‘Steps’ Slew Rates: .0001A/usec to 10A/usec Timing Function: for example, setting voltage and time-out values for battery discharge testing and similar applications Dynamic Sweep Function (for testing ATX power supplies) The Chroma 63640 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data. Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63640-150-60 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63640-150-60
DC Electronic Load 63640-150-60
The 63640-150-60 is a 400 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 150V/60A/400W Full master/slave paralleling between all load modules when increased power is needed Derated Current to 10mV User-Defined Waveforms (UDW) via DAQ’s, function generators, etc. to simulate specific current profiles and complex waveforms Digitizing Function for recording transients in voltage and current waveforms Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply Increased Programmability for multiple applications: 100 Programmable ‘Steps’ Slew Rates: .0001A/usec to 10A/usec Timing Function: for example, setting voltage and time-out values for battery discharge testing and similar applications Dynamic Sweep Function (for testing ATX power supplies) The Chroma 63640 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data. Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.

The 63640-150-60 is a 400 watt DC electronic load module from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 150V/60A/400W
  • Full master/slave paralleling between all load modules when increased power is needed
  • Derated Current to 10mV
  • User-Defined Waveforms (UDW) via DAQ’s, function generators, etc. to simulate specific current profiles and complex waveforms
  • Digitizing Function for recording transients in voltage and current waveforms
  • Constant Impedance Mode
  • USB, GBIP, Ethernet
  • Digitized Volt & Current Readback (2µs sampling)

Applications:

  • Adapter
  • Sever Power Supply
  • Mother Board
  • Solar Cell Module
  • Battery
  • Fuel Cell
  • Power Supply

Increased Programmability for multiple applications:

  • 100 Programmable ‘Steps’
  • Slew Rates: .0001A/usec to 10A/usec
  • Timing Function: for example, setting voltage and time-out values for battery discharge testing and similar applications
  • Dynamic Sweep Function (for testing ATX power supplies)

The Chroma 63640 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data.

Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63640-150-60
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
Electronic Loads - 1978460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Electronic Loads, PLW -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
Features Water Cooled
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details