Chroma Group DC Electronic Load 63600-1

Description
The 63600-1 is a 400.0 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Number of slots: 1 slot Operating temperature: 0~40°C Input Rating: 1ø 100~115V±10% VLN, 1ø 190~230V±10% VLN, Switchable, 47~63 Hz Mainframe dimension (HxWxD); 177x70.22x554.9mm /, 7.0x2.76x21.8 inch Three Current Ranges Per Load Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63600-1 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data. Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.
Datasheet
Description
The 63600-1 is a 400.0 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Number of slots: 1 slot Operating temperature: 0~40°C Input Rating: 1ø 100~115V±10% VLN, 1ø 190~230V±10% VLN, Switchable, 47~63 Hz Mainframe dimension (HxWxD); 177x70.22x554.9mm /, 7.0x2.76x21.8 inch Three Current Ranges Per Load Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63600-1 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data. Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 63600-1 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63600-1
DC Electronic Load 63600-1
The 63600-1 is a 400.0 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Number of slots: 1 slot Operating temperature: 0~40°C Input Rating: 1ø 100~115V±10% VLN, 1ø 190~230V±10% VLN, Switchable, 47~63 Hz Mainframe dimension (HxWxD); 177x70.22x554.9mm /, 7.0x2.76x21.8 inch Three Current Ranges Per Load Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63600-1 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data. Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.

The 63600-1 is a 400.0 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Number of slots: 1 slot
  • Operating temperature: 0~40°C
  • Input Rating: 1Ø 100~115V±10% VLN, 1Ø 190~230V±10% VLN, Switchable, 47~63 Hz
  • Mainframe dimension (HxWxD); 177x70.22x554.9mm /, 7.0x2.76x21.8 inch
  • Three Current Ranges Per Load
  • Derated Current to 10mV
  • Constant Impedance Mode
  • USB, GBIP, Ethernet
  • Digitized Volt & Current Readback (2µs sampling)

Applications:

  • Adapter
  • Sever Power Supply
  • Mother Board
  • Solar Cell Module
  • Battery
  • Fuel Cell
  • Power Supply

The Chroma 63600-1 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data.

Chroma's 63600 Series Programmable Electronic Load integrates micro-processing capability into each load module to optimize the speed and control among multiple load modules. All load modules are configured to work independently, though testing can be carried out simultaneously at multiple outputs via remote control to simulate real life application.

Supplier's Site Datasheet
DC Electronic Load - 63600-1 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
63600-1
DC Electronic Load 63600-1
The 63600-1 is a 400 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Number of slots: 1 Operating temperature: 0~40°C Input Rating: 1ø 100~115V±10% VLN, 1ø 190~230V±10% VLN, Switchable, 47~63 Hz Mainframe dimension (HxWxD): 177x70.22x554.9mm /7.0x2.76x21.8 inch Three Current Ranges Per Load Derated Current to 10mV Constant Impedance Mode USB, GBIP, Ethernet Digitized Volt & Current Readback (2µs sampling) Applications: Adapter Sever Power Supply Mother Board Solar Cell Module Battery Fuel Cell Power Supply The Chroma 63600-1 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. The maximum power for a single mainframe is 2kW when five 63640-80-80 load modules are paralleled. This is suitable for testing multiple output switch mode power supplies, and many other types of power products. Using the GO/NG output port, production snapshots are made available to show the immediate pass/fail judgment of UUT. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data. Chroma's 63600 Series DC Electronic Loads are designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. Excellent for research, development, production, and incoming inspection applications. The 63600's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The 63600 series can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.

The 63600-1 is a 400 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Number of slots: 1
  • Operating temperature: 0~40°C
  • Input Rating: 1Ø 100~115V±10% VLN, 1Ø 190~230V±10% VLN, Switchable, 47~63 Hz
  • Mainframe dimension (HxWxD): 177x70.22x554.9mm /7.0x2.76x21.8 inch
  • Three Current Ranges Per Load
  • Derated Current to 10mV
  • Constant Impedance Mode
  • USB, GBIP, Ethernet
  • Digitized Volt & Current Readback (2µs sampling)

Applications:

  • Adapter
  • Sever Power Supply
  • Mother Board
  • Solar Cell Module
  • Battery
  • Fuel Cell
  • Power Supply

The Chroma 63600-1 electronic load mainframe accepts the user-installable 63600 series load modules for easy system configuration. The maximum power for a single mainframe is 2kW when five 63640-80-80 load modules are paralleled. This is suitable for testing multiple output switch mode power supplies, and many other types of power products. Using the GO/NG output port, production snapshots are made available to show the immediate pass/fail judgment of UUT. All modules on the mainframe share a common GPIB address to synchronize and speed up the control of the load modules and read back the operating data.

Chroma's 63600 Series DC Electronic Loads are designed for testing multi-output AC/DC power supplies, DC/DC converters, chargers, batteries, adapters, and power electronic components. Excellent for research, development, production, and incoming inspection applications. The 63600's state of the art design uses DSP technology to simulate non-linear loads using an unique CZ operation mode allowing realistic loading behavior. The 63600 series can draw its full rated current to almost zero volts. This unique feature guarantees the best loading performance for fuel cells and modern Point-of-Load devices.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks Electronic Loads and Load Banks
Product Number 63600-1 63600-1
Product Name DC Electronic Load DC Electronic Load
Load Bank Type DC; Programmable DC
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
DC Electronic Load - SLH-60-240-1800 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 2647210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details