AMETEK Programmable Power AC DC Electronic Load SLH-60-120-1200

Description
The SLH-60-120-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V Current: 120A Power: 1200W Rack mounted, programmable DC load Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback The Sorensen SLH-60-120-1200 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.
Datasheet
Description
The SLH-60-120-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V Current: 120A Power: 1200W Rack mounted, programmable DC load Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback The Sorensen SLH-60-120-1200 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Electronic Load - SLH-60-120-1200 - ValueTronics International, Inc.
Elgin, IL, USA
AC DC Electronic Load
SLH-60-120-1200
AC DC Electronic Load SLH-60-120-1200
The SLH-60-120-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 60V Current: 120A Power: 1200W Rack mounted, programmable DC load Remote: GPIB, RS-232, Analog (DC only) DC Modes: CC, CR, CV, CP AC Modes: CR, CC with crest factor control Dynamic mode with slew rate control Flexible Data Feedback 16-bit, 4.5 Digit front panel meters 16-bit GPIB, RS-232 readback The Sorensen SLH-60-120-1200 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.

The SLH-60-120-1200 is a 1200 watt AC DC electronic load from Sorensen. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 60V
  • Current: 120A
  • Power: 1200W
  • Rack mounted, programmable DC load
  • Remote: GPIB, RS-232, Analog (DC only)
  • DC Modes: CC, CR, CV, CP
  • AC Modes: CR, CC with crest factor control
  • Dynamic mode with slew rate control
  • Flexible Data Feedback
  • 16-bit, 4.5 Digit front panel meters
  • 16-bit GPIB, RS-232 readback

The Sorensen SLH-60-120-1200 is a fully programmable, rack mounted programmable DC Load for general purpose power supply testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number SLH-60-120-1200
Product Name AC DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
Electronic Loads - 6909616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
View Details
AC DC Electronic Load - SLH-300-12-1800 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Continuous Load Units - CLU - Albér
Specs
Load Bank Type DC
Configuration Portable
Operating DC Voltage 21 to 270 volts
View Details