Chroma Group DC Electronic Load 63205A-600-350

Description
The 63205A-600-350 is a 5000 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 600 Current: 350 Power: 5kW CC, CR, CV & CP operation modes CR+CC, CR+CV, CC+CV complex modes Up to 10 units master/slave parallel control Dynamic synchronous control in static and dynamic loads User defined waveform (UDW) CZ mode for turn on capacitive load simulation External loading current simulation Auto frequency sweep up to 50 kHz Real time power supply load transient response simulation & Vpk+/- measurement User programmable 255 sequential front panel input status Ultra high precision voltage & current measurement Precision high speed digitizing measurement/data capture Voltage, current & Pmax measurement for OCP/OLP tesing Timing & discharging measurement for batteries Instant overpower loading Short circuit simulation Smart fan control Full protection: OC (adjustable), OT, OP (adjustable) protection & OV warning Standard USB, optional Ethernet and GPIB interfaces Applications: Data Center Server Power High Voltage UPS Telecom Power Solar Panel On Board Charger Battery Pack Energy Storage System EV Charger Station The 63205A-600-350 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive charging stations, and other power electronics components. These units can be synchronously paralleled up to 240kW and dynamically synchronized for generating complex multi-channel transient profiles. The 300% peak overpower capability provides extra headroom for fault condition simulations in automotive batteries, fuel cells, and more.
Datasheet
Description
The 63205A-600-350 is a 5000 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 600 Current: 350 Power: 5kW CC, CR, CV & CP operation modes CR+CC, CR+CV, CC+CV complex modes Up to 10 units master/slave parallel control Dynamic synchronous control in static and dynamic loads User defined waveform (UDW) CZ mode for turn on capacitive load simulation External loading current simulation Auto frequency sweep up to 50 kHz Real time power supply load transient response simulation & Vpk+/- measurement User programmable 255 sequential front panel input status Ultra high precision voltage & current measurement Precision high speed digitizing measurement/data capture Voltage, current & Pmax measurement for OCP/OLP tesing Timing & discharging measurement for batteries Instant overpower loading Short circuit simulation Smart fan control Full protection: OC (adjustable), OT, OP (adjustable) protection & OV warning Standard USB, optional Ethernet and GPIB interfaces Applications: Data Center Server Power High Voltage UPS Telecom Power Solar Panel On Board Charger Battery Pack Energy Storage System EV Charger Station The 63205A-600-350 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive charging stations, and other power electronics components. These units can be synchronously paralleled up to 240kW and dynamically synchronized for generating complex multi-channel transient profiles. The 300% peak overpower capability provides extra headroom for fault condition simulations in automotive batteries, fuel cells, and more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load 63205A-600-350
The 63205A-600-350 is a 5000 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Volts: 600 Current: 350 Power: 5kW CC, CR, CV & CP operation modes CR+CC, CR+CV, CC+CV complex modes Up to 10 units master/slave parallel control Dynamic synchronous control in static and dynamic loads User defined waveform (UDW) CZ mode for turn on capacitive load simulation External loading current simulation Auto frequency sweep up to 50 kHz Real time power supply load transient response simulation & Vpk+/- measurement User programmable 255 sequential front panel input status Ultra high precision voltage & current measurement Precision high speed digitizing measurement/data capture Voltage, current & Pmax measurement for OCP/OLP tesing Timing & discharging measurement for batteries Instant overpower loading Short circuit simulation Smart fan control Full protection: OC (adjustable), OT, OP (adjustable) protection & OV warning Standard USB, optional Ethernet and GPIB interfaces Applications: Data Center Server Power High Voltage UPS Telecom Power Solar Panel On Board Charger Battery Pack Energy Storage System EV Charger Station The 63205A-600-350 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive charging stations, and other power electronics components. These units can be synchronously paralleled up to 240kW and dynamically synchronized for generating complex multi-channel transient profiles. The 300% peak overpower capability provides extra headroom for fault condition simulations in automotive batteries, fuel cells, and more.

The 63205A-600-350 is a 5000 watt DC electronic load from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Volts: 600
  • Current: 350
  • Power: 5kW
  • CC, CR, CV & CP operation modes
  • CR+CC, CR+CV, CC+CV complex modes
  • Up to 10 units master/slave parallel control
  • Dynamic synchronous control in static and dynamic loads
  • User defined waveform (UDW)
  • CZ mode for turn on capacitive load simulation
  • External loading current simulation
  • Auto frequency sweep up to 50 kHz
  • Real time power supply load transient response simulation & Vpk+/- measurement
  • User programmable 255 sequential front panel input status
  • Ultra high precision voltage & current measurement
  • Precision high speed digitizing measurement/data capture
  • Voltage, current & Pmax measurement for OCP/OLP tesing
  • Timing & discharging measurement for batteries
  • Instant overpower loading
  • Short circuit simulation
  • Smart fan control
  • Full protection: OC (adjustable), OT, OP (adjustable) protection & OV warning
  • Standard USB, optional Ethernet and GPIB interfaces

Applications:

  • Data Center
  • Server Power
  • High Voltage UPS
  • Telecom Power
  • Solar Panel
  • On Board Charger
  • Battery Pack
  • Energy Storage System
  • EV Charger Station

The 63205A-600-350 high power DC electronic loads are designed for testing a wide range of power conversion products including AC/DC and server power supplies, DC/DC converters, EV batteries, automotive charging stations, and other power electronics components.

These units can be synchronously paralleled up to 240kW and dynamically synchronized for generating complex multi-channel transient profiles. The 300% peak overpower capability provides extra headroom for fault condition simulations in automotive batteries, fuel cells, and more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 63205A-600-350
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads, PLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
Features Fan Cooled
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details
Electronic Loads - 9093562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details