AMETEK Programmable Power DC Electronic Load AT8000A

Description
The AT8000A is a 1200 watt DC Electronic Load from Elgar. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: High-Density Programmable Multi-Ouput Power Supply System GPIB (IEEE-488) Interface Full ATE Qualified - MATE & CIIL Programmability Programmable Current, Voltage w/ Remote Sense Terminals Integrated Output Relay and also Independent SCR Crowbar for Rapid Grounding (Discharge) Elgar’s AT 8000A programmable multi output DC power system accepts both power supply and electronic load modules simultaneously in a single high density 5-1/4" mainframe. Up to six fully independent channels of linear DC power and/or DC loads can be accommodated in one 19" wide rackmount chassis. The system can be expanded to 16 channels in master/ expansion chassis configurations. It can be controlled either locally from the front-panel keyboard or remotely via IEEE-488 GPIB using one selectable bus address. With the built-in test option, readback capability is available for voltage and current readings on DC power modules, Auxiliary Drive Modules (ADM’s) and electronic DC loads.
Datasheet
Description
The AT8000A is a 1200 watt DC Electronic Load from Elgar. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: High-Density Programmable Multi-Ouput Power Supply System GPIB (IEEE-488) Interface Full ATE Qualified - MATE & CIIL Programmability Programmable Current, Voltage w/ Remote Sense Terminals Integrated Output Relay and also Independent SCR Crowbar for Rapid Grounding (Discharge) Elgar’s AT 8000A programmable multi output DC power system accepts both power supply and electronic load modules simultaneously in a single high density 5-1/4" mainframe. Up to six fully independent channels of linear DC power and/or DC loads can be accommodated in one 19" wide rackmount chassis. The system can be expanded to 16 channels in master/ expansion chassis configurations. It can be controlled either locally from the front-panel keyboard or remotely via IEEE-488 GPIB using one selectable bus address. With the built-in test option, readback capability is available for voltage and current readings on DC power modules, Auxiliary Drive Modules (ADM’s) and electronic DC loads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - AT8000A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
AT8000A
DC Electronic Load AT8000A
The AT8000A is a 1200 watt DC Electronic Load from Elgar. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: High-Density Programmable Multi-Ouput Power Supply System GPIB (IEEE-488) Interface Full ATE Qualified - MATE & CIIL Programmability Programmable Current, Voltage w/ Remote Sense Terminals Integrated Output Relay and also Independent SCR Crowbar for Rapid Grounding (Discharge) Elgar’s AT 8000A programmable multi output DC power system accepts both power supply and electronic load modules simultaneously in a single high density 5-1/4" mainframe. Up to six fully independent channels of linear DC power and/or DC loads can be accommodated in one 19" wide rackmount chassis. The system can be expanded to 16 channels in master/ expansion chassis configurations. It can be controlled either locally from the front-panel keyboard or remotely via IEEE-488 GPIB using one selectable bus address. With the built-in test option, readback capability is available for voltage and current readings on DC power modules, Auxiliary Drive Modules (ADM’s) and electronic DC loads.

The AT8000A is a 1200 watt DC Electronic Load from Elgar. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • High-Density Programmable Multi-Ouput Power Supply System
  • GPIB (IEEE-488) Interface
  • Full ATE Qualified - MATE & CIIL Programmability
  • Programmable Current, Voltage w/ Remote Sense Terminals
  • Integrated Output Relay and also Independent SCR Crowbar for Rapid Grounding (Discharge)

Elgar’s AT 8000A programmable multi output DC power system accepts both power supply and electronic load modules simultaneously in a single high density 5-1/4" mainframe. Up to six fully independent channels of linear DC power and/or DC loads can be accommodated in one 19" wide rackmount chassis.

The system can be expanded to 16 channels in master/ expansion chassis configurations. It can be controlled either locally from the front-panel keyboard or remotely via IEEE-488 GPIB using one selectable bus address.

With the built-in test option, readback capability is available for voltage and current readings on DC power modules, Auxiliary Drive Modules (ADM’s) and electronic DC loads.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number AT8000A
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
View Details
Electronic Loads - 2100293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-60-120-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Continuous Load Units - CLU - Albér
Specs
Load Bank Type DC
Configuration Portable
Operating DC Voltage 21 to 270 volts
View Details