Chroma Group DC Electronic Load 6314

Description
The 6314 is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W Wide range 0~600V operating voltage Up to eight channels in one mainframe, for testing multiple output SMPS Parallel load modules up to 1400W for high current and power applications Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/μs ~ 10A/μs slew rate Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function 16-bit precision voltage and current measurement with dual-range Remote sensing capability Short circuit test Self-test at power-on Full Protection: OC, OP, OT protection and OV, reverse alarm USB, GPIB & RS-232C interfaces The Chroma 6314 1200W electronic load mainframes accept the user-installable 6310 series load modules for easy system configuration and fit 19" instrument rack. This electronic load mainframe holds four load modules at most to offer 8-channel 100W input load with standard front-panel inputs. It fits for testing multiple output switch power supply.
Datasheet
Description
The 6314 is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W Wide range 0~600V operating voltage Up to eight channels in one mainframe, for testing multiple output SMPS Parallel load modules up to 1400W for high current and power applications Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/μs ~ 10A/μs slew rate Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function 16-bit precision voltage and current measurement with dual-range Remote sensing capability Short circuit test Self-test at power-on Full Protection: OC, OP, OT protection and OV, reverse alarm USB, GPIB & RS-232C interfaces The Chroma 6314 1200W electronic load mainframes accept the user-installable 6310 series load modules for easy system configuration and fit 19" instrument rack. This electronic load mainframe holds four load modules at most to offer 8-channel 100W input load with standard front-panel inputs. It fits for testing multiple output switch power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 6314 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
6314
DC Electronic Load 6314
The 6314 is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W Wide range 0~600V operating voltage Up to eight channels in one mainframe, for testing multiple output SMPS Parallel load modules up to 1400W for high current and power applications Synchronization with multiple loads Flexible CC, CR, CP and CV operation modes Dynamic loading with speeds up to 20 kHz Fast response of 0.32mA/μs ~ 10A/μs slew rate Real time power supply load transient response simulation and output measurements User programmable 100 sequences. Front panel input status for user-friendly operation High/Low limits of testing parameters to test GO/NG Digital I/O control Over current protection (OCP) testing function 16-bit precision voltage and current measurement with dual-range Remote sensing capability Short circuit test Self-test at power-on Full Protection: OC, OP, OT protection and OV, reverse alarm USB, GPIB & RS-232C interfaces The Chroma 6314 1200W electronic load mainframes accept the user-installable 6310 series load modules for easy system configuration and fit 19" instrument rack. This electronic load mainframe holds four load modules at most to offer 8-channel 100W input load with standard front-panel inputs. It fits for testing multiple output switch power supply.

The 6314 is a 1200 watt DC electronic load mainframe from Chroma. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Max Power: 200W, 100Wx2(Dual),30W & 250W, 300W, 350W, 600W, 1200W
  • Wide range 0~600V operating voltage
  • Up to eight channels in one mainframe, for testing multiple output SMPS
  • Parallel load modules up to 1400W for high current and power applications
  • Synchronization with multiple loads
  • Flexible CC, CR, CP and CV operation modes
  • Dynamic loading with speeds up to 20 kHz
  • Fast response of 0.32mA/μs ~ 10A/μs slew rate
  • Real time power supply load transient response simulation and output measurements
  • User programmable 100 sequences. Front panel input status for user-friendly operation
  • High/Low limits of testing parameters to test GO/NG
  • Digital I/O control
  • Over current protection (OCP) testing function
  • 16-bit precision voltage and current measurement with dual-range
  • Remote sensing capability
  • Short circuit test
  • Self-test at power-on
  • Full Protection: OC, OP, OT protection and OV, reverse alarm
  • USB, GPIB & RS-232C interfaces

The Chroma 6314 1200W electronic load mainframes accept the user-installable 6310 series load modules for easy system configuration and fit 19" instrument rack. This electronic load mainframe holds four load modules at most to offer 8-channel 100W input load with standard front-panel inputs. It fits for testing multiple output switch power supply.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number 6314
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
AC DC Electronic Load - SLH-300-12-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
Electronic Loads - 9093584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details