Chroma Group DC Power Supply 62050H-600S

Description
The 62050H-600S is a 5000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Volts: 0-600V Current: 0-8.5A Power: 5000W Precision V & I measurements Auto I-V program: 100 I-V curves & Dwell time 1-15,000s Static & dynamic MPPT efficiency test (accumulated energy methods) Data recorded via softpanel Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Real time analysis of PV inverter’s MPPT tracking via softpanel Real world weather simulation fast I-V curve update rate: 1s Support up to six-channel SAS control for multi-MPPT testing Build-in dynamic MPPT test profile of EN50530, Sandia, CGC/GF004 and NB/T 32004 The 62050-600S provides an industry leading power density in a small 3U high package. The solar array simulator is highly stable and has a fast transient response design, which are both advantageos to MPPT performance evaluation on PV inverter devices. The 62000H-S Series have many unique advantages including high speed & precision digitizing measurement circuits with a 100 kHz A/D, 25 kHz D/A controlled I-V curve and a digital filter mechanism. It can simulate an I-V curve accurately and response the mains ripple effect from the PV inverter. In addition, the built-in EN50530/Sandia SAS I-V model in the standalone unit can easily program the Voc, Isc, Vmp, and Imp parameters for I-V curve simulation, without a PC controller.
Datasheet
Description
The 62050H-600S is a 5000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Volts: 0-600V Current: 0-8.5A Power: 5000W Precision V & I measurements Auto I-V program: 100 I-V curves & Dwell time 1-15,000s Static & dynamic MPPT efficiency test (accumulated energy methods) Data recorded via softpanel Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Real time analysis of PV inverter’s MPPT tracking via softpanel Real world weather simulation fast I-V curve update rate: 1s Support up to six-channel SAS control for multi-MPPT testing Build-in dynamic MPPT test profile of EN50530, Sandia, CGC/GF004 and NB/T 32004 The 62050-600S provides an industry leading power density in a small 3U high package. The solar array simulator is highly stable and has a fast transient response design, which are both advantageos to MPPT performance evaluation on PV inverter devices. The 62000H-S Series have many unique advantages including high speed & precision digitizing measurement circuits with a 100 kHz A/D, 25 kHz D/A controlled I-V curve and a digital filter mechanism. It can simulate an I-V curve accurately and response the mains ripple effect from the PV inverter. In addition, the built-in EN50530/Sandia SAS I-V model in the standalone unit can easily program the Voc, Isc, Vmp, and Imp parameters for I-V curve simulation, without a PC controller.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply 62050H-600S
The 62050H-600S is a 5000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Volts: 0-600V Current: 0-8.5A Power: 5000W Precision V & I measurements Auto I-V program: 100 I-V curves & Dwell time 1-15,000s Static & dynamic MPPT efficiency test (accumulated energy methods) Data recorded via softpanel Standard USB/RS232/RS485 interface Optional GPIB/Ethernet interface Real time analysis of PV inverter’s MPPT tracking via softpanel Real world weather simulation fast I-V curve update rate: 1s Support up to six-channel SAS control for multi-MPPT testing Build-in dynamic MPPT test profile of EN50530, Sandia, CGC/GF004 and NB/T 32004 The 62050-600S provides an industry leading power density in a small 3U high package. The solar array simulator is highly stable and has a fast transient response design, which are both advantageos to MPPT performance evaluation on PV inverter devices. The 62000H-S Series have many unique advantages including high speed & precision digitizing measurement circuits with a 100 kHz A/D, 25 kHz D/A controlled I-V curve and a digital filter mechanism. It can simulate an I-V curve accurately and response the mains ripple effect from the PV inverter. In addition, the built-in EN50530/Sandia SAS I-V model in the standalone unit can easily program the Voc, Isc, Vmp, and Imp parameters for I-V curve simulation, without a PC controller.

The 62050H-600S is a 5000 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Volts: 0-600V
  • Current: 0-8.5A
  • Power: 5000W
  • Precision V & I measurements
  • Auto I-V program: 100 I-V curves & Dwell time 1-15,000s
  • Static & dynamic MPPT efficiency test (accumulated energy methods)
  • Data recorded via softpanel
  • Standard USB/RS232/RS485 interface
  • Optional GPIB/Ethernet interface
  • Real time analysis of PV inverter’s MPPT tracking via softpanel
  • Real world weather simulation fast I-V curve update rate: 1s
  • Support up to six-channel SAS control for multi-MPPT testing
  • Build-in dynamic MPPT test profile of EN50530, Sandia, CGC/GF004 and NB/T 32004

The 62050-600S provides an industry leading power density in a small 3U high package. The solar array simulator is highly stable and has a fast transient response design, which are both advantageos to MPPT performance evaluation on PV inverter devices.

The 62000H-S Series have many unique advantages including high speed & precision digitizing measurement circuits with a 100 kHz A/D, 25 kHz D/A controlled I-V curve and a digital filter mechanism. It can simulate an I-V curve accurately and response the mains ripple effect from the PV inverter. In addition, the built-in EN50530/Sandia SAS I-V model in the standalone unit can easily program the Voc, Isc, Vmp, and Imp parameters for I-V curve simulation, without a PC controller.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 62050H-600S
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

25W to 300W Medical AC-DC External Power Supplies - DTM110PW-480C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480w Three Phase Power Supplies - PST-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details