Chroma Group DC Power Supply 62012P-40-120

Description
The 62012P-40-120 is a 1200 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Volts: 0~40V Current: 0~120A Power: 1200W Digital encoder knobs, keypad and function keys Power Factor Correction (0.95) High-speed Programming Precision V&I Measurements Current sharing for parallel operation with Master/Slave Control Auto Sequencing Programming: 10 Programs / 100 Sequences / 8 bit TTL Voltage & Current Slew Rate Control OVP, Current Limit, Thermal protection Remote sense, 5V line loss compensation APG (Analog Programmable Interface) with Isolated Analog Interface Card Optional GPIB control with SCPI Standard RS-232 interface LabView and Labwindows CE Certified Standard USB interface (available for Model 62024P-80-60, 62024P-100-50,62050P -100-100) Applications: Soft Start Testing Voltage Step Waveform D/D Converter Sag Testing D/D Converter Cycle Drop Testing D/D Converter Surge Testing Pulse Charge of Battery Life Cycle Testing Line Regulation Testing Turn on Time of Setting 80V Voltage Sequence Program The Chroma 62012P-40-120 programmable DC power supply offers many unique advantages for ATE integration and testing.These advantage include a constant power operating envelope, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transients waveforms to test device behavior to spikes, drops, and other voltage deviations. Designed for automated testing DC-DC converters and similar products, the 62012P-40-120 sets a new standard for high accuracy programmable DC supplies. The 62000P Series includes 8 different models ranging from 600W to 5000W, up to 100A and up to 600V. Due to their constant power operating envelope a single instrument can provide both high voltage/low current AND low voltage/high current thereby reducing the number of supplies needed in typical ATE applications.
Datasheet
Description
The 62012P-40-120 is a 1200 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Volts: 0~40V Current: 0~120A Power: 1200W Digital encoder knobs, keypad and function keys Power Factor Correction (0.95) High-speed Programming Precision V&I Measurements Current sharing for parallel operation with Master/Slave Control Auto Sequencing Programming: 10 Programs / 100 Sequences / 8 bit TTL Voltage & Current Slew Rate Control OVP, Current Limit, Thermal protection Remote sense, 5V line loss compensation APG (Analog Programmable Interface) with Isolated Analog Interface Card Optional GPIB control with SCPI Standard RS-232 interface LabView and Labwindows CE Certified Standard USB interface (available for Model 62024P-80-60, 62024P-100-50,62050P -100-100) Applications: Soft Start Testing Voltage Step Waveform D/D Converter Sag Testing D/D Converter Cycle Drop Testing D/D Converter Surge Testing Pulse Charge of Battery Life Cycle Testing Line Regulation Testing Turn on Time of Setting 80V Voltage Sequence Program The Chroma 62012P-40-120 programmable DC power supply offers many unique advantages for ATE integration and testing.These advantage include a constant power operating envelope, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transients waveforms to test device behavior to spikes, drops, and other voltage deviations. Designed for automated testing DC-DC converters and similar products, the 62012P-40-120 sets a new standard for high accuracy programmable DC supplies. The 62000P Series includes 8 different models ranging from 600W to 5000W, up to 100A and up to 600V. Due to their constant power operating envelope a single instrument can provide both high voltage/low current AND low voltage/high current thereby reducing the number of supplies needed in typical ATE applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply 62012P-40-120
The 62012P-40-120 is a 1200 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Volts: 0~40V Current: 0~120A Power: 1200W Digital encoder knobs, keypad and function keys Power Factor Correction (0.95) High-speed Programming Precision V&I Measurements Current sharing for parallel operation with Master/Slave Control Auto Sequencing Programming: 10 Programs / 100 Sequences / 8 bit TTL Voltage & Current Slew Rate Control OVP, Current Limit, Thermal protection Remote sense, 5V line loss compensation APG (Analog Programmable Interface) with Isolated Analog Interface Card Optional GPIB control with SCPI Standard RS-232 interface LabView and Labwindows CE Certified Standard USB interface (available for Model 62024P-80-60, 62024P-100-50,62050P -100-100) Applications: Soft Start Testing Voltage Step Waveform D/D Converter Sag Testing D/D Converter Cycle Drop Testing D/D Converter Surge Testing Pulse Charge of Battery Life Cycle Testing Line Regulation Testing Turn on Time of Setting 80V Voltage Sequence Program The Chroma 62012P-40-120 programmable DC power supply offers many unique advantages for ATE integration and testing.These advantage include a constant power operating envelope, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transients waveforms to test device behavior to spikes, drops, and other voltage deviations. Designed for automated testing DC-DC converters and similar products, the 62012P-40-120 sets a new standard for high accuracy programmable DC supplies. The 62000P Series includes 8 different models ranging from 600W to 5000W, up to 100A and up to 600V. Due to their constant power operating envelope a single instrument can provide both high voltage/low current AND low voltage/high current thereby reducing the number of supplies needed in typical ATE applications.

The 62012P-40-120 is a 1200 Watt DC Power Supply from Chroma. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Volts: 0~40V
  • Current: 0~120A
  • Power: 1200W
  • Digital encoder knobs, keypad and function keys
  • Power Factor Correction (0.95)
  • High-speed Programming
  • Precision V&I Measurements
  • Current sharing for parallel operation with Master/Slave Control
  • Auto Sequencing Programming: 10 Programs / 100 Sequences / 8 bit TTL
  • Voltage & Current Slew Rate Control
  • OVP, Current Limit, Thermal protection
  • Remote sense, 5V line loss compensation
  • APG (Analog Programmable Interface) with Isolated Analog Interface Card
  • Optional GPIB control with SCPI
  • Standard RS-232 interface
  • LabView and Labwindows
  • CE Certified
  • Standard USB interface (available for Model 62024P-80-60, 62024P-100-50,62050P-100-100)

Applications:

  • Soft Start Testing
  • Voltage Step Waveform
  • D/D Converter Sag Testing
  • D/D Converter Cycle Drop Testing
  • D/D Converter Surge Testing
  • Pulse Charge of Battery
  • Life Cycle Testing
  • Line Regulation Testing
  • Turn on Time of Setting 80V
  • Voltage Sequence Program

The Chroma 62012P-40-120 programmable DC power supply offers many unique advantages for ATE integration and testing.These advantage include a constant power operating envelope, precision readback of output current and voltage, output trigger signals as well as the ability to create complex DC transients waveforms to test device behavior to spikes, drops, and other voltage deviations. Designed for automated testing DC-DC converters and similar products, the 62012P-40-120 sets a new standard for high accuracy programmable DC supplies.

The 62000P Series includes 8 different models ranging from 600W to 5000W, up to 100A and up to 600V. Due to their constant power operating envelope a single instrument can provide both high voltage/low current AND low voltage/high current thereby reducing the number of supplies needed in typical ATE applications.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 62012P-40-120
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5164X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details