Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
CHIPOWN MICRO-ELECTRONICS LTD.
PN8024RNSC-T1B -- POWER SUPPLY CHIP >> AC-DC CONTROLLERS & REGULATORS
Chipown Micro-Electronics Ltd.
Power Supply Chip >> AC-DC Controllers & Regulators
PN8024RNSC-T1B
Description
DIP-7 AC-DC Controllers & Regulators ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
DIP-7 AC-DC Controllers & Regulators ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
PN8024RNSC-T1B
Power Supply Chip >> AC-DC Controllers & Regulators
PN8024RNSC-T1B
DIP-7 AC-DC Controllers & Regulators ROHS
DIP-7 AC-DC Controllers & Regulators ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
IC Power Supplies
Product Number
PN8024RNSC-T1B
Product Name
Power Supply Chip >> AC-DC Controllers & Regulators
Package Type
DIP
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
IC PWR SWITCH P-CHANNEL 2:1 8SOP
AAT4650IAS-T1
Specs
Package Type
Other; SOP
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Texas Instruments
Buck 4.5V 42V 500mA Step-Down DC-DC Converter IC
LM22674MRX-ADJ/NOPB
Specs
Output Voltage
1.28 volts
Input Voltage
42 volts
I
OUT
0.5000 amps
View Details
2
suppliers
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA5680N
Specs
Package Type
Other; Intermittent opration
Output Voltage
11 to 24 volts
View Details
Infineon Technologies AG
IC PWR DRIVER N-CHANNEL 1:1 DPAK
AUIPS7121R
Specs
Package Type
DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details