Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50 TLS805B1LD V50

Description
The TLS805B1LD V50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS805B1LD V50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 50mA. The new regulation concept implemented in TLS805B1LD V50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS805B1LD 50V also suitable to supply automotive systems that need to operate during cranking conditions. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, overcurrent and overtemperature. The device can be switched on and off by the Enable feature. When the device is switched off, the current consumption is typically less than 1 μA. Summary of Features Ultra low quiescent current of 5.5 μA Wide input voltage range of 2.75 V to 42 V Output current capacity up to 50 mA Off mode current less than 1 μA Low drop out voltage of typ. 100 mV @ 50 mA Output current limit protection Overtemperature shutdown Enable Available in PG-TSON-10 package Wide temperature range Green Product (RoHS Compliant) AEC Qualified Family Overview For an overview of other available options in this family please click here. Applications Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system Electronic stability control EV traction inverter Smart power closure system Designers who used this product also designed with TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) AIKW40N65DH5 | Automotive IGBT discretes TLF35584QKVS1 | OPTIREG™ PMIC IPB65R110CFDA | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD80R2K7C3A | Automotive MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) AIKW40N65DH5 | Automotive IGBT discretes TLF35584QKVS1 | OPTIREG™ PMIC IPB65R110CFDA | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet
Description
The TLS805B1LD V50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS805B1LD V50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 50mA. The new regulation concept implemented in TLS805B1LD V50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS805B1LD 50V also suitable to supply automotive systems that need to operate during cranking conditions. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, overcurrent and overtemperature. The device can be switched on and off by the Enable feature. When the device is switched off, the current consumption is typically less than 1 μA. Summary of Features Ultra low quiescent current of 5.5 μA Wide input voltage range of 2.75 V to 42 V Output current capacity up to 50 mA Off mode current less than 1 μA Low drop out voltage of typ. 100 mV @ 50 mA Output current limit protection Overtemperature shutdown Enable Available in PG-TSON-10 package Wide temperature range Green Product (RoHS Compliant) AEC Qualified Family Overview For an overview of other available options in this family please click here. Applications Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system Electronic stability control EV traction inverter Smart power closure system Designers who used this product also designed with TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) AIKW40N65DH5 | Automotive IGBT discretes TLF35584QKVS1 | OPTIREG™ PMIC IPB65R110CFDA | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD80R2K7C3A | Automotive MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) AIKW40N65DH5 | Automotive IGBT discretes TLF35584QKVS1 | OPTIREG™ PMIC IPB65R110CFDA | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50 - TLS805B1LD V50 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50
TLS805B1LD V50
Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50 TLS805B1LD V50
The TLS805B1LD V50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current. With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS805B1LD V50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 50mA. The new regulation concept implemented in TLS805B1LD V50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS805B1LD 50V also suitable to supply automotive systems that need to operate during cranking conditions. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, overcurrent and overtemperature. The device can be switched on and off by the Enable feature. When the device is switched off, the current consumption is typically less than 1 μA. Summary of Features Ultra low quiescent current of 5.5 μA Wide input voltage range of 2.75 V to 42 V Output current capacity up to 50 mA Off mode current less than 1 μA Low drop out voltage of typ. 100 mV @ 50 mA Output current limit protection Overtemperature shutdown Enable Available in PG-TSON-10 package Wide temperature range Green Product (RoHS Compliant) AEC Qualified Family Overview For an overview of other available options in this family please click here. Applications Automotive secondary power distribution unit Electric vehicle (EV) drivetrain system Electronic stability control EV traction inverter Smart power closure system Designers who used this product also designed with TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) AIKW40N65DH5 | Automotive IGBT discretes TLF35584QKVS1 | OPTIREG™ PMIC IPB65R110CFDA | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch IPD80R2K7C3A | Automotive MOSFET TLS715B0EJ V50 | OPTIREG™ linear voltage regulators (LDO) IPD25N06S4L-30 | Automotive MOSFET TLE4253E | OPTIREG™ linear voltage regulators (LDO) AIKW40N65DH5 | Automotive IGBT discretes TLF35584QKVS1 | OPTIREG™ PMIC IPB65R110CFDA | Automotive MOSFET IPW65R080CFDA | Automotive MOSFET BTS4140N | Classic PROFET™ 24V | automotive smart high-side switch 1 2 3

The TLS805B1LD V50 is a linear voltage regulator featuring wide input voltage range, low dropout voltage and ultra low quiescent current.

With an input voltage range of 2.75 V to 42 V and ultra low quiescent of only 5.5 μA, the regulator is perfectly suitable for automotive or any other supply systems connected permanently to the battery. The TLS805B1LD V50 is the fixed 5 V output version with an accuracy of 2% and output current capability up to 50mA. The new regulation concept implemented in TLS805B1LD V50 combines fast regulation and very good stability while requiring only a small ceramic capacitor of 1 μF at the output. The tracking region starts already at input voltages of 2.75 V (extended operating range). This makes the TLS805B1LD 50V also suitable to supply automotive systems that need to operate during cranking conditions. Internal protection features like output current limitation and overtemperature shutdown are implemented to protect the device against immediate damage due to failures like output short circuit to GND, overcurrent and overtemperature. The device can be switched on and off by the Enable feature. When the device is switched off, the current consumption is typically less than 1 μA.


Summary of Features

  • Ultra low quiescent current of 5.5 μA
  • Wide input voltage range of 2.75 V to 42 V
  • Output current capacity up to 50 mA
  • Off mode current less than 1 μA
  • Low drop out voltage of typ. 100 mV @ 50 mA
  • Output current limit protection
  • Overtemperature shutdown
  • Enable
  • Available in PG-TSON-10 package
  • Wide temperature range
  • Green Product (RoHS Compliant)
  • AEC Qualified

Family Overview


For an overview of other available options in this family please click here.


Applications

  • Automotive secondary power distribution unit
  • Electric vehicle (EV) drivetrain system
  • Electronic stability control
  • EV traction inverter
  • Smart power closure system

Designers who used this product also designed with


  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • AIKW40N65DH5 |
    Automotive IGBT discretes
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • IPB65R110CFDA |
    Automotive MOSFET
  • IPW65R080CFDA |
    Automotive MOSFET
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch
  • IPD80R2K7C3A |
    Automotive MOSFET
  • TLS715B0EJ V50 |
    OPTIREG™ linear voltage regulators (LDO)
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLE4253E |
    OPTIREG™ linear voltage regulators (LDO)
  • AIKW40N65DH5 |
    Automotive IGBT discretes
  • TLF35584QKVS1 |
    OPTIREG™ PMIC
  • IPB65R110CFDA |
    Automotive MOSFET
  • IPW65R080CFDA |
    Automotive MOSFET
  • BTS4140N |
    Classic PROFET™ 24V | automotive smart high-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS805B1LD V50
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS805B1LD V50
Package Type Other; PG-TSON-10
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH N-CHANNEL 1:1 DPAK - 376-AUIPS1031R - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA - TLE4254GA - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Board Mount Modules - AFL2828SZ/CHB - 1044029-AFL2828SZ/CHB - Win Source Electronics
Specs
Output Voltage 28 volts
Output Power 120 watts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE7368E - TLE7368E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details