470uF 25V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF 25V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF -40℃~+105℃ 25V 10mm 13mm 5mm ±20% 471mA@120kHz 2000hrs@105℃ Straight,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | KM477M025G13RR0VH2FP0 | KM477M025G13RR0VH2FP0 | 16008-KM477M025G13RR0VH2FP0 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors | 470uF -40℃~+105℃ 25V 10mm 13mm 5mm ±20% 471mA@120kHz 2000hrs@105℃ Straight,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Electrolytic Capacitors | Aluminum Electrolytic |