Master Bond, Inc. Room Temperature Curing, Toughened Two Part Epoxy EP21TDCHT

Description
Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be used in a number of demanding situations including temperature cycling, as well as high vibration and mechanical shock. It will bond well to most metals, plastics, rubbers, glass and ceramics. As the EP21TDCHT is a flexible system, it is particularly well suited for bonding dissimilar substrates, especially where the substrates have different coefficients of expansion. EP21TDCHT is an excellent electrical insulator and will resist most chemicals, including water, oils and may organic solvents. The service temperature range is outstanding; from -100°F to +350°F. This versatile system can be used in structural, electronic, aerospace, medical, and OEM, as well as in other applications. A non-drip version called E21TDCHTND and a faster curing version called EP21TDCHTF3 are also available.
Request a Quote
Description
Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be used in a number of demanding situations including temperature cycling, as well as high vibration and mechanical shock. It will bond well to most metals, plastics, rubbers, glass and ceramics. As the EP21TDCHT is a flexible system, it is particularly well suited for bonding dissimilar substrates, especially where the substrates have different coefficients of expansion. EP21TDCHT is an excellent electrical insulator and will resist most chemicals, including water, oils and may organic solvents. The service temperature range is outstanding; from -100°F to +350°F. This versatile system can be used in structural, electronic, aerospace, medical, and OEM, as well as in other applications. A non-drip version called E21TDCHTND and a faster curing version called EP21TDCHTF3 are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Room Temperature Curing, Toughened Two Part Epoxy - EP21TDCHT - Master Bond, Inc.
Hackensack, NJ, USA
Room Temperature Curing, Toughened Two Part Epoxy
EP21TDCHT
Room Temperature Curing, Toughened Two Part Epoxy EP21TDCHT
Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be used in a number of demanding situations including temperature cycling, as well as high vibration and mechanical shock. It will bond well to most metals, plastics, rubbers, glass and ceramics. As the EP21TDCHT is a flexible system, it is particularly well suited for bonding dissimilar substrates, especially where the substrates have different coefficients of expansion. EP21TDCHT is an excellent electrical insulator and will resist most chemicals, including water, oils and may organic solvents. The service temperature range is outstanding; from -100°F to +350°F. This versatile system can be used in structural, electronic, aerospace, medical, and OEM, as well as in other applications. A non-drip version called E21TDCHTND and a faster curing version called EP21TDCHTF3 are also available.

Master Bond Polymer Adhesive EP21TDCHT is a two component epoxy adhesive formulated to cure at room temperature or more rapidly at elevated temperatures, with a very forgiving and convenient one to one mix ratio. Upon curing the EP21TDCHT offers high shear and peel strength which allows it to be used in a number of demanding situations including temperature cycling, as well as high vibration and mechanical shock. It will bond well to most metals, plastics, rubbers, glass and ceramics. As the EP21TDCHT is a flexible system, it is particularly well suited for bonding dissimilar substrates, especially where the substrates have different coefficients of expansion. EP21TDCHT is an excellent electrical insulator and will resist most chemicals, including water, oils and may organic solvents. The service temperature range is outstanding; from -100°F to +350°F. This versatile system can be used in structural, electronic, aerospace, medical, and OEM, as well as in other applications. A non-drip version called E21TDCHTND and a faster curing version called EP21TDCHTF3 are also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDCHT
Product Name Room Temperature Curing, Toughened Two Part Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Two Component, Room Temperature Curing Epoxy - EP21ND - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
USP Class VI, One Component, LED Curable System - LED403Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Tough Epoxy Polysulfide Adhesive Resists High Temperatures - EP21TPHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Temperature Resistant, Thermally Conductive Epoxy - EP46HT-1AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details