SlipNOT Metal Safety Flooring Aluminum Plank Unpunched

Description
SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications. Product Information: Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank widths: 6”-36” Unpunched plank lengths: up to 20’ Aluminum planks can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications. Product Information: Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank widths: 6”-36” Unpunched plank lengths: up to 20’ Aluminum planks can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Plank - Unpunched - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Aluminum Plank
Unpunched
Aluminum Plank Unpunched
SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications. Product Information: Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank widths: 6”-36” Unpunched plank lengths: up to 20’ Aluminum planks can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications.

Product Information:

  • Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2”
  • Aluminum plank widths: 6”-36”
  • Unpunched plank lengths: up to 20’
  • Aluminum planks can be custom fabricated to meet job specifications
  • Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum
  • Available SlipNOT® finishes: Mill or Painted
  • Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only)
  • Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20)
  • Available trim or load banded
  • Standard tolerance: + / – 1/4”
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Dock Equipment
Product Number Unpunched
Product Name Aluminum Plank
Equipment Type Plank
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-313 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Laminated Loading Dock Bumpers - B4506 Series - 4.5" Thickness - B4524-11 - Durable Corporation
Specs
Equipment Type Dock Bumper
Equipment Material Rubber
Length 11 inch (279 mm)
View Details
MOTORIZED VINYL ROLL-UP DOORS - HRUMT12X12 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Door
Width 144 inch (3658 mm)
Height 144 inch (3658 mm)
View Details