Chatsworth Products, Inc.
Cable Tray
34831-508
-
Chatsworth Products, Inc.
Description
WIRE MESH TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FT
8 INCH
6 INCH
UL APPROVAL
2 INCH X 4 INCH RUNG SPACING
ONTRAC[T] BRAND
34831 MODEL
Datasheet
Suppliers
WIRE MESH TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FT
8 INCH
6 INCH
UL APPROVAL
2 INCH X 4 INCH RUNG SPACING
ONTRAC[T] BRAND
34831 MODEL
- WIRE MESH TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 10 FT
- 8 INCH
- 6 INCH
- UL APPROVAL
- 2 INCH X 4 INCH RUNG SPACING
- ONTRAC[T] BRAND
- 34831 MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Cable Trays |
Product Number
|
34831-508 |
Product Name
|
Cable Tray |
Length
|
120 inch (3048 mm)
|
Width
|
8 inch (203 mm)
|
Max. Side rail Height
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
118 inch (3000 mm)
Width
2.36 inch (60 mm)
Materials
Steel
View Details
Chatsworth Products, Inc.
Length
120 inch (3048 mm)
Width
24 inch (610 mm)
Max. Side rail Height
2 inch (50.8 mm)
View Details
Length
19.5 inch (495 mm)
Width
4.5 inch (114 mm)
Max. Side rail Height
3.6 inch (91.44 mm)
View Details