Chatsworth Products, Inc.
Cable Tray
34811-524
-
Chatsworth Products, Inc.
Description
WIRE MESH TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FT
24 INCH
2 INCH
UL APPROVAL
2 INCH X 4 INCH RUNG SPACING
ONTRAC[T] BRAND
34811 MODEL
Datasheet
Suppliers
WIRE MESH TYPE
STEEL MATERIAL
ZINC PLATED FINISH
10 FT
24 INCH
2 INCH
UL APPROVAL
2 INCH X 4 INCH RUNG SPACING
ONTRAC[T] BRAND
34811 MODEL
- WIRE MESH TYPE
- STEEL MATERIAL
- ZINC PLATED FINISH
- 10 FT
- 24 INCH
- 2 INCH
- UL APPROVAL
- 2 INCH X 4 INCH RUNG SPACING
- ONTRAC[T] BRAND
- 34811 MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Cable Trays |
Product Number
|
34811-524 |
Product Name
|
Cable Tray |
Length
|
120 inch (3048 mm)
|
Width
|
24 inch (610 mm)
|
Max. Side rail Height
|
2 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
118 inch (3000 mm)
Width
2.36 inch (60 mm)
Materials
Steel
View Details
Length
19.5 inch (495 mm)
Width
4.5 inch (114 mm)
Max. Side rail Height
3.6 inch (91.44 mm)
View Details