SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
SIGNATURE BLUE COLOR
TERAFRAME[R] N SERIES 950 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
34653 MODEL
Chatsworth Products, Inc.
Done
Description
SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
SIGNATURE BLUE COLOR
TERAFRAME[R] N SERIES 950 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
34653 MODEL
SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
SIGNATURE BLUE COLOR
TERAFRAME[R] N SERIES 950 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER
34653 MODEL
SOLID FIVE PIECE TOP PANEL TYPE
SHEET STEEL MATERIAL
EPOXY POLYESTER HYBRID POWDER COAT PAINTED FINISH
SIGNATURE BLUE COLOR
TERAFRAME[R] N SERIES 950 MM D FRAME NETWORK CABINET RACK/CABINET TYPE
SIDE PERIMETER SIZE 3.5 INCH W
WITH (4) 2.75 INCH DIA HOLE IN CENTRAL PIECE, (3/4/5) 3.1 INCH X 5.3 INCH KNOCK OUT IN SIDE PERIMETER