17500-200 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
17500-200
Description
MAGNETIC CLIP TYPE
PAINTED STEEL MATERIAL
WHITE COLOR
1.5 INCH
1 INCH BUNDLE DIAMETER
SIZE 2.14 INCH W X 1.18 INCH D
-
Chatsworth Products, Inc.
Datasheet
Description
MAGNETIC CLIP TYPE
PAINTED STEEL MATERIAL
WHITE COLOR
1.5 INCH
1 INCH BUNDLE DIAMETER
SIZE 2.14 INCH W X 1.18 INCH D
Datasheet
Suppliers
Cable Tie Strap/Clamp
17500-200
MAGNETIC CLIP TYPE
PAINTED STEEL MATERIAL
WHITE COLOR
1.5 INCH
1 INCH BUNDLE DIAMETER
SIZE 2.14 INCH W X 1.18 INCH D
- MAGNETIC CLIP TYPE
- PAINTED STEEL MATERIAL
- WHITE COLOR
- 1.5 INCH
- 1 INCH BUNDLE DIAMETER
- SIZE 2.14 INCH W X 1.18 INCH D
Datasheet
Technical Specifications
|
Product Category
|
Wire and Cable Clips |
|
Product Number
|
17500-200 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Diameter
|
1.000 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
J Style Clip
Number of Wires
2 #
Material
Stainless Steel
View Details
Keystone Electronics Corp.
Material
Steel; Steel
Diameter
0.500 inch (12.7 mm)
View Details
4 suppliers