Chatsworth Products, Inc. Datacommunication Cabinet 13495-760

Description
CABINET TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 27.3 INCH W X 24 INCH D X 60 INCH H SIZE; BLACK COLOR; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (5) (2 1/2 - 3 INCH) TOP, (5) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; LOCKABLE FRONT DOOR/SWING OUT REAR PANEL; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13495 MODEL
Datasheet
Description
CABINET TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 27.3 INCH W X 24 INCH D X 60 INCH H SIZE; BLACK COLOR; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (5) (2 1/2 - 3 INCH) TOP, (5) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; LOCKABLE FRONT DOOR/SWING OUT REAR PANEL; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13495 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 13495-760 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
13495-760
Datacommunication Cabinet 13495-760
CABINET TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 27.3 INCH W X 24 INCH D X 60 INCH H SIZE; BLACK COLOR; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (5) (2 1/2 - 3 INCH) TOP, (5) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; LOCKABLE FRONT DOOR/SWING OUT REAR PANEL; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13495 MODEL

CABINET TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 27.3 INCH W X 24 INCH D X 60 INCH H SIZE; BLACK COLOR; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (5) (2 1/2 - 3 INCH) TOP, (5) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; LOCKABLE FRONT DOOR/SWING OUT REAR PANEL; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 13495 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 13495-760
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 60 inch (1524 mm)
Width 27.3 inch (693 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Handheld, Abs, Grey; Enclosure Type Takachi - 38AC1344 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details