Chatsworth Products, Inc. Rack/Cabinet Panel 12884-231

Description
EAZY TO REMOVE LOCKING SIDE PANEL TYPE HIGH STRENGTH ALUMINUM MATERIAL WHITE COLOR MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 30 INCH D X 78 INCH H CABINET RACK/CABINET TYPE INCLUDES (2) KEY 12884 MODEL
Datasheet
Description
EAZY TO REMOVE LOCKING SIDE PANEL TYPE HIGH STRENGTH ALUMINUM MATERIAL WHITE COLOR MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 30 INCH D X 78 INCH H CABINET RACK/CABINET TYPE INCLUDES (2) KEY 12884 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack/Cabinet Panel - 12884-231 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Rack/Cabinet Panel
12884-231
Rack/Cabinet Panel 12884-231
EAZY TO REMOVE LOCKING SIDE PANEL TYPE HIGH STRENGTH ALUMINUM MATERIAL WHITE COLOR MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 30 INCH D X 78 INCH H CABINET RACK/CABINET TYPE INCLUDES (2) KEY 12884 MODEL
  • EAZY TO REMOVE LOCKING SIDE PANEL TYPE
  • HIGH STRENGTH ALUMINUM MATERIAL
  • WHITE COLOR
  • MEGAFRAME[R] M SERIES/SLIMFRAME[R] C SERIES 30 INCH D X 78 INCH H CABINET RACK/CABINET TYPE
  • INCLUDES (2) KEY
  • 12884 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Uncategorized Products
Product Number 12884-231
Product Name Rack/Cabinet Panel
Unlock Full Specs
to access all available technical data

Similar Products