Chatsworth Products, Inc.
Outlet Strip
12850-705
Chatsworth Products, Inc.
Datasheet
Suppliers
Outlet Strip
12850-705
CIRCUIT BREAKER TYPE
38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
BLACK COLOR
UL, CUL APPROVAL
POWER DISTRIBUTION, INDOOR APPLICATION
10 FT CORD TYPE
NEMA 5-20R OUTLET TYPE
10 OUTLET(S)
125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING
NO SURGE PROTECTED
12850 MODEL
CIRCUIT BREAKER TYPE
38.5 INCH L X 1.6 INCH W X 1.6 INCH D SIZE
BLACK COLOR
UL, CUL APPROVAL
POWER DISTRIBUTION, INDOOR APPLICATION
10 FT CORD TYPE
NEMA 5-20R OUTLET TYPE
10 OUTLET(S)
125 VAC 20 AMPERE 50/60 HZ ELECTRICAL RATING
NO SURGE PROTECTED
12850 MODEL
Datasheet
Technical Specifications
Product Category
Power Strips
Product Number
12850-705
Product Name
Outlet Strip
Voltage
125 VAC
Frequency
50Hz; 60Hz
Number of Outlets
10
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
240VAC
Number of Outlets
6
Current
10.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
125VAC
Number of Outlets
10
Current
15.0 amps
View Details
Voltage
230V
Number of Outlets
5
Current
13.0 amps
View Details
Thomas & Betts Corporation
Voltage
115V
Number of Outlets
7
Current
15.0 amps
View Details